EN
  • EN
  • DE

TS3A27518EIPWRQ1

Part No TS3A27518EIPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 6-BIT, 1-of-2 MULTIPLEXER/DEMULTIPLEXER WITH INTEGRATED IEC L-4 ESD AND 1.8-V LOGIC COMPATIBLE CONTROL INPUTS | IC MUX/DEMUX 1X2 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 6.2Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 59ns, 60.6ns
-3db Bandwidth 240MHz
Charge Injection 0.81pC
Channel Capacitance (CS(off), CD(off)) 13pF, 8.5pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -62dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number TS3A27518
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274303-TS3A27518EIPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A27518EIPWRQ1 CAD Model

Description

TS3A27518EIPWRQ1

The TS3A27518EIPWRQ1 from Texas Instruments is a high-performance, automotive-grade, 6-channel single-pole/double-throw (SPDT) analog switch that is designed to operate from 1.65 V to 3.6 V. This makes it ideal for applications that require the routing of high-speed signals, including audio, video, and serial data streams.

This advanced switch IC comes in a compact TSSOP package, which is highly valued in automotive and industrial applications where space is at a premium. The TS3A27518EIPWRQ1 is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliability and performance even under extreme conditions.

One of the key features of this product is its low on-state resistance (Ron), which minimizes signal distortion and provides excellent signal integrity. Additionally, the TS3A27518EIPWRQ1 boasts low charge injection, further preserving signal quality and making it suitable for precision applications.

With its break-before-make switching configuration, the TS3A27518EIPWRQ1 prevents signal overlap and ensures clean, glitch-free transitions between channels. This feature is particularly important in applications where signal integrity is critical, such as data communications and infotainment systems.

For design flexibility, the TS3A27518EIPWRQ1 includes an integrated control logic that is compatible with 1.8-V CMOS levels. This allows for easy interfacing with microcontrollers and other digital components that operate at lower voltage levels.

As a part of Texas Instruments' commitment to automotive quality, the TS3A27518EIPWRQ1 meets the stringent requirements of the AEC-Q100 Grade 1 standard. This ensures that the device is suitable for automotive applications, where reliability and robustness are non-negotiable.

In summary, the TS3A27518EIPWRQ1 is an exceptional choice for designers who need a high-performance, reliable, and space-efficient analog switch for their automotive or industrial projects. With its low on-state resistance, low charge injection, and robust operating temperature range, this device delivers the performance needed for today's high-speed signal routing applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4398 $50.3930
85+ $1.1814 $100.4190
135+ $1.1444 $154.4940
185+ $1.1075 $204.8875
235+ $1.0706 $251.5910
315+ $0.9599 $302.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,489 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess