EN
  • EN
  • DE

TCA9517DGKR

Part No TCA9517DGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC I2C BUS REP LVL-TRANSL 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.9V to 5.5V
Voltage - VCCB 2.7V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 110191-TCA9517DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA9517DGKR CAD Model

Description

The TCA9517DGKR is a robust level-shifting I²C bus repeater designed by Texas Instruments to facilitate communication between devices operating at different voltage levels. This integrated circuit (IC) is particularly useful in multi-voltage systems, where it ensures seamless data transfer without compromising signal integrity.

Key Features

  • Bidirectional Voltage Translation: The TCA9517DGKR is capable of translating I²C bus signals between two different voltage domains, ranging from 0.9V to 5.5V, making it highly versatile for various applications.
  • Enhanced Signal Integrity: It comes equipped with built-in hot-swap capabilities that prevent data corruption during live board insertion and removal in I²C-bus systems.
  • High Impedance SDA and SCL Pins: When the TCA9517DGKR is unpowered, the SDA and SCL lines are kept at a high impedance state, ensuring no interference with the bus lines.
  • Low Standby Current: The device features a low standby current, which makes it suitable for battery-powered and power-sensitive applications.
  • Package Type: The IC is available in an industry-standard 8-pin VSSOP (DGK) package, providing a compact solution for space-constrained designs.

Applications

The TCA9517DGKR is ideal for a variety of applications where I²C bus signal level shifting is required. It is commonly used in:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Automotive Networks

Technical Specifications

Parameter Value
Supply Voltage (VCC) 0.9V to 5.5V
Operating Temperature Range -40°C to +85°C
Package Type 8-pin VSSOP (DGK)
Interface Type I²C

For designers and engineers looking to integrate the TCA9517DGKR into their system, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources to support the product implementation process.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6757 $50.6775
185+ $0.5545 $102.5825
280+ $0.5371 $150.3880
385+ $0.5198 $200.1230
500+ $0.5025 $251.2500
670+ $0.4505 $301.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,214 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess