EN
  • EN
  • DE

TS3A24159DGSR

Part No TS3A24159DGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 300 mOhm
Channel-to-Channel Matching (ΔRon) 10 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 35ns, 25ns
-3db Bandwidth 23MHz
Charge Injection 9pC
Channel Capacitance(CS off, CD off) 90pF
Max Leakage Current (IS off) 10nA
Crosstalk -96dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Win Source Part Number 035058-TS3A24159DGSR
Family Name TS3A24159
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian TS3A24159DGSR CAD Model

Description

The TS3A24159DGSR is a precision dual 2-channel 2:1 multiplexer/demultiplexer analog switch from Texas Instruments, designed to operate from a single 1.65-V to 3.6-V supply. This particular component is part of the TI's extensive switch and multiplexer product line, which is known for its reliability and performance in various applications.

Key Features

  • Wide Operating Range: The device functions optimally across a wide voltage range, making it suitable for various applications from portable electronics to industrial systems.
  • Low ON-State Resistance (RON): The low RON feature minimizes signal distortion and voltage drop, ensuring high signal integrity.
  • Low Crosstalk and Off Isolation: These characteristics are crucial for applications where signal integrity and noise reduction are paramount.
  • Bidirectional Signal Flow: The switch can handle bidirectional signal flow, which provides design flexibility for routing signals in either direction through the switch.
  • Break-Before-Make Switching: This mechanism prevents signal overlap and ensures that no two paths are connected simultaneously, which is essential for preventing short circuits and signal interference.

Applications

The TS3A24159DGSR is versatile and can be used in a variety of applications, including:

  • Cell Phones
  • PDAs
  • Media Players
  • Portable Test Instruments
  • Data Acquisition Systems
  • Communication Systems

Package and Quality

The device is offered in a compact 10-pin VSSOP (DGSR) package, which is ideal for space-constrained applications. Texas Instruments is committed to maintaining high-quality standards, and the TS3A24159DGSR is no exception. It is designed to meet the rigorous demands of the modern electronics industry and is backed by TI's reputation for quality and performance.

Conclusion

Overall, the TS3A24159DGSR by Texas Instruments is a high-performance solution for routing analog and digital signals in a wide range of electronic devices. Its low ON-state resistance, low crosstalk, and bidirectional capabilities make it a top choice for designers looking for a reliable and flexible switching solution.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6203 $52.7255
200+ $0.5089 $101.7800
305+ $0.4930 $150.3650
420+ $0.4771 $200.3820
545+ $0.4612 $251.3540
730+ $0.4135 $301.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,391 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess