EN
  • EN
  • DE

TXB0104ZXURG1

Part No TXB0104ZXURG1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators, Level Shifters
Manufacturer Texas Instruments
Packaging Reel(TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting Style SMD/SMT
Package 12-UFBGA
Manufacturer Device Package 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Win Source Part Number 004668-TXB0104ZXURG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TXB0104ZXURG1 CAD Model

Description

Product Overview: Texas Instruments TXB0104ZXURG1

The Texas Instruments TXB0104ZXURG1 is a bidirectional voltage-level translator from the TXB0104 series, designed for use in multi-voltage digital system applications. This device provides a seamless interface between higher and lower voltage circuits, which is essential in modern electronics where different components often operate at various voltage levels. The TXB0104ZXURG1 features four bidirectional channels, making it suitable for a wide range of applications including mobile phones, PDAs, GPS units, and other portable devices.

Key Features

  • Automatic Direction Sensing: The TXB0104ZXURG1 does not require a direction control signal, as the device automatically senses the direction of data flow.
  • Wide Voltage Range: This level translator supports a wide range of input and output voltages, from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it extremely versatile for interfacing between different logic levels.
  • Low Power Consumption: Designed for low-power operation, the TXB0104ZXURG1 is optimized to minimize current draw, which is crucial for battery-powered devices.
  • High-Speed Data Transfer: It supports high-speed data transfer up to 100 Mbps for push-pull driven outputs, ensuring rapid communication between devices.
  • Robust ESD Protection: The device incorporates robust electrostatic discharge (ESD) protection, with ±15 kV Human Body Model (HBM) on all pins, to safeguard against static damage during handling and operation.

Applications

The TXB0104ZXURG1 is ideal for mixed-voltage systems and can be used in a variety of applications where data transfer between different voltage domains is required. Its small form factor and high-speed capabilities make it particularly well-suited for portable electronics, but it can also be found in computing devices, consumer electronics, and industrial equipment.

Quality and Reliability

As with all Texas Instruments products, the TXB0104ZXURG1 is manufactured to high standards of quality and reliability. It is available in a 14-pin TSSOP (Thin Shrink Small Outline Package), which is both space-saving and suitable for automated assembly processes, making it a convenient choice for mass-production environments.

For designers and engineers looking for a reliable solution to interface between different voltage levels, the TXB0104ZXURG1 offers a combination of performance, power efficiency, and flexibility, backed by Texas Instruments' reputation for quality and innovation.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess