EN
  • EN
  • DE

TMCS1108A2UQDRQ1

Part No TMCS1108A2UQDRQ1
Manufacturer Texas Instruments
Catalog Current Transducers
Description SENSOR CURRENT HALL EFFECT 8SOIC / Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 100mV/A
Frequency 80kHz
Linearity ±0.5%
Voltage - Supply 3V ~ 5.5V
Response Time 6.5µs
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Unidirectional
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 2,500
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336977-TMCS1108A2UQDRQ1
Ultra Librarian 3D Model Ultra Librarian TMCS1108A2UQDRQ1 CAD Model

Description

The TMCS1108A2UQDRQ1 is a high-precision, bidirectional current-sense amplifier from Texas Instruments. It's designed to accurately measure current across shunts in automotive and industrial applications. This device is part of TI's industry-leading portfolio of current-sense amplifiers that provide high accuracy, low offset, and temperature stability.

Key Features

  • High Accuracy: The TMCS1108A2UQDRQ1 boasts a high accuracy current-sensing capability, which is essential for sensitive applications that require precise current monitoring and control.
  • Wide Common-Mode Range: With a common-mode voltage range from -0.3V to 26V, this amplifier is versatile and can be used in systems with varying supply voltages.
  • Low Offset Voltage: The device has a low offset voltage, which minimizes error in current measurement, thus ensuring reliable operation.
  • Temperature Stability: The amplifier's performance is stable across a wide temperature range, making it suitable for harsh environments typical in automotive and industrial settings.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the rigorous standards of the industry for performance and reliability.

Applications

The TMCS1108A2UQDRQ1 is ideal for a range of applications, including:

  • Motor control systems
  • Battery management systems
  • Power management systems
  • Overcurrent protection circuits
  • Automotive sensor systems

Technical Specifications

  • Supply Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 0.1V to (VVS - 0.1V)
  • Bandwidth: Up to 80 kHz
  • Quiescent Current: 310 µA (typical)
  • Operating Temperature Range: -40°C to 125°C

The TMCS1108A2UQDRQ1 is available in a small, surface-mount package, and it's designed for easy implementation into a variety of circuit designs. Its robust construction and high-performance characteristics make it an excellent choice for engineers looking to enhance system accuracy and reliability.

You May Also Be Interested in

LEM USA Inc.
SENSOR CURRENT HALL 400A AC/DC / Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Lowest to $67.6315
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 50A 8SOIC / Current Sensor 50A 1 Channel Hall Effect, Differential Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $4.3690
LEM USA Inc.
CURRENT TRANSDUCER 600A / Current Sensor 600A 1 Channel Current Sensor
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 20A AC / Current Sensor 20A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 10A AC / Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Need more? Email Us
VACUUMSCHMELZE
CURRENT SENSOR, 50A, 3 PRI PINS, / Current Sensor 50A 1 Channel Closed Loop Unidirectional 9-DIP Module
Lowest to $15.0000
Skyworks Solutions Inc.
SENSOR CURRENT XFMR 5A AC / Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Lowest to $194.1740

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9154 $57.4620
65+ $1.5717 $102.1605
100+ $1.5225 $152.2500
140+ $1.4734 $206.2760
180+ $1.4243 $256.3740
235+ $1.2770 $300.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess