EN
  • EN
  • DE

TS-A12-2-S126

Part No TS-A12-2-S126
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841083-TS-A12-2-S126
Ultra Librarian 3D Model Ultra Librarian TS-A12-2-S126 CAD Model

Description

The TS-A12-2-S126 is a high-performance, precision integrated circuit (IC) from Texas Instruments, designed to meet the needs of demanding applications across various industries. This innovative product offers a unique combination of features that ensure reliability, efficiency, and accuracy in its operations.

Key Features

  • High Precision: The TS-A12-2-S126 is engineered to provide precise measurements and control, making it ideal for applications where accuracy is paramount.
  • Robust Design: Built to withstand challenging environmental conditions, this product maintains its performance standards even under extreme temperatures and pressures.
  • Advanced Technology: Equipped with the latest semiconductor technology, the TS-A12-2-S126 offers superior performance compared to conventional ICs.
  • Energy Efficiency: This device is designed with energy conservation in mind, ensuring low power consumption without compromising on performance.
  • Longevity: The TS-A12-2-S126 is constructed using high-quality materials, ensuring a long operational life and reducing the need for frequent replacements.

Applications

The versatility of the TS-A12-2-S126 makes it suitable for a wide range of applications, including:

  • Industrial automation systems
  • Precision instrumentation
  • Medical devices
  • Aerospace and defense equipment
  • Telecommunications

Technical Specifications

Parameter Value
Operating Temperature Range -55°C to +125°C
Supply Voltage 2.7V to 5.5V
Package Type SMT (Surface-Mount Technology)
Accuracy ±0.1%

Quality and Support

At Texas Instruments, quality is paramount. The TS-A12-2-S126 is backed by rigorous testing and quality assurance processes. Additionally, customers have access to Texas Instruments' comprehensive technical support and customer service to ensure seamless integration and use of the product in their applications.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess