Product Overview: TRSF3238CPWRG4 by Texas Instruments
The TRSF3238CPWRG4 is a high-performance, octal-channel RS-232 line driver/receiver from Texas Instruments, designed to meet the requirements of EIA/TIA-232-F and ITU v.28 standards. This integrated circuit provides a robust interface solution for serial communication in harsh industrial environments, with a focus on reliability and ease of integration.
Key Features:
- Interface Type: RS-232
- Number of Drivers/Receivers: 8 Drivers / 8 Receivers
- Data Transmission Rate: Up to 250 kbps
- Supply Voltage Range: 3 V to 5.5 V
- ESD Protection: ±15 kV Human Body Model (HBM)
- Operating Temperature Range: -40°C to 85°C
- Package / Case: TSSOP-28
The TRSF3238CPWRG4 features a low-power shutdown mode, which significantly reduces power consumption when the device is not in active use. This makes it an ideal choice for battery-powered and power-sensitive applications. Additionally, the device's integrated charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single 3V to 5.5V supply, simplifying power management within the system.
With its enhanced electro-static discharge (ESD) protection, the TRSF3238CPWRG4 ensures the longevity and durability of the product in environments where ESD events are more likely to occur. The device is also designed for flexible use, supporting up to eight drivers and eight receivers, which allows for multiple data streams to be managed simultaneously.
The TSSOP-28 package provides a compact footprint, making it suitable for space-constrained applications while still offering the robustness expected from Texas Instruments products. It is commonly used in applications such as point-of-sale (POS) terminals, industrial control systems, and networking equipment where reliable data transmission is critical.
Overall, the TRSF3238CPWRG4 is an excellent choice for designers looking for a high-quality, feature-rich RS-232 interface solution that combines performance, power efficiency, and durability.