EN
  • EN
  • DE

MIMX8MQ6DVAJZAA

Part No MIMX8MQ6DVAJZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 8MQUAD 17X17 NO LID / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.5GHz 621-FCPBGA (17x17)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8MQ
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.5GHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers eDP, HDMI, MIPI-CSI, MIPI-DSI
Ethernet GbE
USB USB 3.0 (2)
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features ARM TZ, CAAM, HAB, RDC, RTC, SJC, SNVS
Package / Case 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (17x17)
Additional Interfaces EBI/EMI, I²C, PCIe, SPI, UART, uSDHC
Base Product Number MIMX8
Other Names 2156-MIMX8MQ6DVAJZAA,568-13720,935358615557,MIMX8MQ6DVAJZAA,NXPNXPMIMX8MQ6DVAJZAA
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261904-MIMX8MQ6DVAJZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MQ6DVAJZAA CAD Model

Description

The NXP MIMX8MQ6DVAJZAA is an advanced application processor that stands out in the market for its high-performance and multimedia capabilities. Designed by NXP Semiconductors, a leader in smart and secure connectivity solutions, this processor is part of the i.MX 8M family of products that are known for their high efficiency and versatile multimedia features.

Key Features

  • High-Performance Computing: At the heart of the MIMX8MQ6DVAJZAA is a powerful ARM Cortex-A53 core, which runs at speeds up to 1.5 GHz. This multi-core processor is designed to provide a balance between high-performance processing and power efficiency, making it ideal for a wide range of industrial and consumer applications.
  • Advanced Graphics: The processor is equipped with a high-quality Vivante GC7000Lite GPU, supporting advanced graphics and computational capabilities. This GPU is capable of driving multiple screens and provides support for OpenGL ES, Vulkan, and OpenCL applications.
  • Rich Multimedia: With support for 4K UltraHD resolution and high dynamic range (HDR), the MIMX8MQ6DVAJZAA can handle complex multimedia tasks with ease. It also includes a variety of audio and video interfaces for comprehensive multimedia connectivity.
  • Connectivity: This processor offers a wide range of connectivity options, including Gigabit Ethernet, USB 3.0, and PCI Express, among others. These features enable quick and flexible connections to a variety of peripherals and networks.
  • Security: Security is a top priority for the MIMX8MQ6DVAJZAA, featuring hardware-based security features that provide robust protection against unauthorized access and ensure secure boot and data encryption.

Applications

The versatile feature set of the NXP MIMX8MQ6DVAJZAA makes it suitable for a wide range of applications, including but not limited to:

  • High-end audio systems
  • Advanced industrial automation systems
  • Interactive kiosks and digital signage
  • Smart home devices and gateways
  • Automotive infotainment systems

In conclusion, the NXP MIMX8MQ6DVAJZAA is a state-of-the-art application processor that offers a perfect blend of performance, multimedia capabilities, and security features, making it an excellent choice for designers looking to create sophisticated and secure connected devices.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
IBM
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess