The TRSF3222EIDBR is a robust, low-power, dual-channel RS-232 transceiver module from Texas Instruments, renowned for its reliability and versatility in providing bidirectional serial communication. This integrated circuit is designed to meet the requirements of the TIA/EIA-232-F standards and is capable of operating with a single 3.0V to 5.5V power supply, making it suitable for a variety of applications that require a serial interface with a PC or other serial devices.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Rate: Up to 250kbps
- Supply Voltage Range: 3.0V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-16
- Electrostatic Discharge (ESD) Protection: Up to 15kV
The TRSF3222EIDBR incorporates two drivers and two receivers, with the drivers capable of delivering a data rate of up to 250kbps, providing efficient data transfer for low-speed communication peripherals. The device also features a low-dropout transmitter output stage, enabling true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump.
The transceiver's design includes an automatic power-down feature that reduces power consumption when not in use, without sacrificing performance. The power-down feature is activated when the device does not sense a valid RS-232 signal on the receiver inputs. Additionally, the TRSF3222EIDBR offers a 15kV ESD protection which safeguards the device against sudden electrostatic discharges, ensuring system reliability in harsh environments.
Its small footprint in the SSOP-16 package makes the TRSF3222EIDBR an excellent choice for space-constrained applications such as portable or battery-powered electronics, point-of-sale systems, and industrial control systems. With its combination of features, the TRSF3222EIDBR from Texas Instruments stands as a top-tier solution for designers looking to implement RS-232 communications in their projects.