The TRS3237ECPWR is a high-performance, 3-V to 5.5-V RS-232 line driver/receiver from the renowned manufacturer Texas Instruments. This integrated circuit is designed to meet the requirements of TIA/EIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector. The TRS3237ECPWR is suitable for a wide range of applications in telecommunications, networking, and serial data communication.
Key Features
- Voltage Range: Operates from a single 3-V to 5.5-V power supply, making it versatile for both 3.3V and 5V systems.
- High Data Rate: Supports data rates up to 250 kbit/s, ensuring high-speed data transmission for efficient communication.
- Low Power Consumption: Features a low-power shutdown mode which reduces power consumption and extends battery life in portable applications.
- Electrostatic Discharge (ESD) Protection: Offers an ESD protection of ±15 kV on the driver and receiver pins, safeguarding the device against sudden voltage spikes.
- Integrated Charge Pump: Comes with a charge pump circuit that generates the necessary RS-232 voltage levels (+/-5.5V) from a single power supply.
- Package Type: Available in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
Applications
The TRS3237ECPWR is ideal for use in a variety of applications, including:
- Point-of-Sale (POS) terminals
- GPS receivers
- Industrial control systems
- Data acquisition systems
- Medical equipment
Reliability and Quality
As with all Texas Instruments products, the TRS3237ECPWR is manufactured to the highest quality standards. Its robust design ensures reliable operation even in harsh industrial environments. With Texas Instruments' commitment to quality, customers can expect consistent performance and durability from this RS-232 line driver/receiver.