EN
  • EN
  • DE

TRS3227EIDBRG4

Part No TRS3227EIDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274010-TRS3227EIDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS3227EIDBRG4 CAD Model

Description

Product Overview: TRS3227EIDBRG4

The TRS3227EIDBRG4 is a high-performance RS-232 line driver/receiver from Texas Instruments, designed to operate at a supply voltage range of 3.0V to 5.5V, making it suitable for a variety of applications including portable computing, handheld equipment, and industrial interfaces. This integrated circuit is part of the robust family of transceivers that provide ESD protection up to ±15kV and are capable of withstanding the rigors of industrial environments.

Equipped with an onboard charge pump, the TRS3227EIDBRG4 can generate the necessary RS-232 voltage levels (+/-5.5V minimum) from a single power supply, eliminating the need for dual power supplies typically associated with RS-232 transceivers. This charge pump requires only four small 0.1μF external capacitors, which helps in reducing the overall component count and board space.

The device features a 250kbps minimum guaranteed data rate, providing efficient communication for serial data transmission. Additionally, it has a low operational current of 300μA and a 1μA low-power shutdown mode, which is particularly beneficial for battery-powered applications where power conservation is crucial.

The TRS3227EIDBRG4 comes in a SSOP (Shrink Small Outline Package) with 16 pins, offering a compact footprint that is advantageous for space-constrained designs. The device also includes a proprietary Regulated Charge Pump™ (RCP), which ensures stable RS-232 outputs regardless of the supply voltage variations and load conditions.

For enhanced design flexibility, the TRS3227EIDBRG4 features an automatic power-down function that powers down the on-chip power-supply and driver circuits when no data is transmitted over the RS-232 interface for an extended period, further reducing power consumption when the interface is idle.

Overall, the TRS3227EIDBRG4 from Texas Instruments is a reliable and efficient solution for applications requiring RS-232 communication with the added benefits of ESD protection, low power consumption, and a small package size. It is a testament to Texas Instruments' commitment to providing high-quality, robust communication solutions for a wide array of electronic systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6769 $51.4459
27+ $3.8374 $103.6098
41+ $3.7175 $152.4175
56+ $3.5976 $201.4656
72+ $3.4777 $250.3944
97+ $3.1179 $302.4363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,555 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess