Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1273966-TRS232DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRS232
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRS232DR CAD Model

Description

Product Overview: Texas Instruments TRS232DR

The TRS232DR is a sophisticated, integrated circuit from Texas Instruments, designed for bidirectional serial communication conforming to the RS-232 standards. This product is a part of Texas Instruments' extensive range of interface ICs, which are known for their reliability and performance in facilitating communication between data terminals and data communication equipment.

Key Features

  • Interface Type: The TRS232DR supports the RS-232 interface, making it ideal for serial communication in a variety of applications.
  • Data Transfer Rates: Capable of achieving high-speed data transfers, which are essential for efficient and fast communication.
  • Supply Voltage: It operates on a single 5V supply, ensuring compatibility with a wide range of systems and reducing power requirements.
  • Electrostatic Discharge Protection: The device includes built-in ESD protection, safeguarding the IC from potential damage due to static discharges.
  • Low Power Consumption: Designed with power efficiency in mind, the TRS232DR is suitable for portable and power-sensitive applications.
  • Temperature Range: It functions reliably over an industrial temperature range, ensuring performance in various environmental conditions.

Applications

The versatility of the TRS232DR makes it a prime choice for a broad spectrum of applications, including but not limited to:

  • Point-of-sale (POS) terminals
  • Telecommunications systems
  • Data acquisition systems
  • Industrial control equipment
  • Networking equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TRS232DR is no exception. Each unit is rigorously tested to meet the high standards expected from Texas Instruments products, ensuring both robustness and dependability for designers and engineers.

Ordering Information

The TRS232DR is available in a SOIC package, which is suitable for automated assembly processes and offers a compact footprint for space-constrained applications. For ordering, reference the full part number, including the package type and temperature range, to ensure accurate delivery of the product that meets your specifications.

You May Also Be Interested in

Texas Instruments
IC RECEIVER 0/4 16SO / 0/4 Receiver RS422, RS423, RS485 16-SO
Lowest to $1.6826
ECAD model for SN75ALS173NS
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Lowest to $13.0388
ECAD model for MAX3223EETP+
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER
Lowest to $4.7771
ECAD model for TRSF3243IPWR
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 1-Mbit/s LINE DRIVER/RECEIVER
Lowest to $8.8637
ECAD model for TRSF3221EIPWR
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $13.1955
ECAD model for LTC2864IDD-1#PBF
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2903 $51.6120
95+ $1.0587 $100.5765
150+ $1.0256 $153.8400
205+ $0.9925 $203.4625
265+ $0.9594 $254.2410
350+ $0.8602 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention