EN
  • EN
  • DE

TRS213IDWR

Part No TRS213IDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR RS232 ESD 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1114047-TRS213IDWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRS213IDWR CAD Model

Description

Introducing the TRS213IDWR from Texas Instruments

The TRS213IDWR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the demanding needs of modern communication systems. This versatile device is a quadruple differential line driver with 3-state outputs, making it an ideal solution for interfacing data transmission lines with data bus systems. Its robust design ensures reliable performance in a variety of applications, including telecommunication infrastructure, data acquisition systems, and industrial automation.

Key Features

  • High-Speed Operation: The TRS213IDWR is capable of operating at high speeds, ensuring efficient data transmission without compromising signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power usage, making it suitable for energy-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and simplifying power supply design.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to excessive heat, enhancing its reliability and longevity.
  • Flexible Operation: The TRS213IDWR can be used in both single-ended and differential modes, offering design flexibility for different communication protocols.

Package and Quality

The TRS213IDWR comes in a compact SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems. Texas Instruments is known for its commitment to quality, and the TRS213IDWR is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability.

Applications

With its versatile features, the TRS213IDWR is suitable for a wide range of applications, including:

  • Serial data transmission in telecommunication networks
  • High-speed data logging and signal processing
  • Industrial control systems requiring robust data communication
  • Interface circuitry for computer networks

Overall, the TRS213IDWR from Texas Instruments is a top-tier solution for designers looking to enhance their data communication systems with a reliable, high-performance line driver. Its combination of speed, power efficiency, and flexibility makes it an indispensable component in the modern electronics landscape.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess