EN
  • EN
  • DE

USB4105-GF-A

Part No USB4105-GF-A
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description CONN RCP USB2.0 TYP C 24P SMD RA / USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Surface Mount, Right Angle; Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr GCT
Series USB4105
Package Tape & Reel
Connector Type USB-C (USB TYPE-C)
Number of Contacts 24 (16+8 Dummy)
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Board Guide, Solder Retention Tab
Temperature Range - Operating -40°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.25A, 1.25A, 5A, 6.25A
Voltage - Rated 48VDC
Mating Cycles 20000
Shielding Shielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number USB4105
Standard Package 800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1341234-USB4105-GF-A
Ultra Librarian 3D Model Ultra Librarian USB4105-GF-A CAD Model

Description

The 1341234-USB4105-GF-A is a USB-C (USB TYPE-C) connector type optoelectronics product manufactured by GCT.

  • Connector Type: USB-C (USB TYPE-C)
  • Features: Board Guide, Solder Retention Tab
  • Shielding: Shielded
  • Material Flammability Rating: UL94 V-0
  • Voltage - Rated: 48VDC
  • Current Rating (Amps): 0.25A, 1.25A, 5A, 6.25A
  • Mating Cycle: 20000
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Packaging: Tape & Reel (TR)
  • Standard Package: 800
  • Mounting Feature: Horizontal
  • Mounting Type: Surface Mount, Through Hole

You May Also Be Interested in

TE Connectivity
CONN RCPT DISPLAYPORT 20POS VERT / DisplayPort Receptacle Connector 20 Position Through Hole
Need more? Email Us
Molex, LLC
CONN PLUG DISPLAYPORT 20POS SLD / DisplayPort Plug Connector 20 Position Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
CONN RCPT HDMI 19POS SMD R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle
Need more? Email Us
Harwin Inc.
CONN RCPT USB2.0 TYPEB 4POS VERT / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
Lowest to $0.8719
GCT
CONN RCPT TYPE C 6P SMD RA
Lowest to $0.6821
Hirose Electric Co Ltd
CONN RCPT USB3.0 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Lowest to $0.9409
Amphenol
CONN RCPT USB2.0 TYPEB 4POS R/A / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.1060
GCT
CONN RCP USB2.0 TYP C 24P SMD RA
Lowest to $2.3284
TE Connectivity
CONN PLUG USB2.0 TYPEA 4P SMD RA / USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.3069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess