The TRF7905PWR from Texas Instruments is a highly integrated RFID (Radio-Frequency Identification) transceiver IC designed for use in contactless communication and identification applications. This versatile chip supports multiple frequency bands, making it suitable for a wide range of RFID standards and protocols. It is commonly utilized in applications such as access control, asset tracking, and contactless payment systems.
Key Features:
- Multi-Protocol Support: It is capable of handling various RFID protocols, ensuring compatibility with a broad spectrum of RFID tags and systems.
- Integrated Power Amplifier: The TRF7905PWR includes an on-chip power amplifier, which provides the necessary power to the antenna for tag activation and data exchange.
- Low-Power Consumption: Designed with power efficiency in mind, this IC is ideal for battery-operated devices where power conservation is critical.
- Adjustable Receiver Sensitivity: The sensitivity of the receiver can be adjusted to optimize performance for different operational environments and tag qualities.
- Programmable Output Power: The output power of the transmitter can be programmed, allowing the user to fine-tune the performance based on specific application requirements.
Technical Specifications:
| Parameter |
Value |
| Frequency Range |
13.56 MHz |
| Supply Voltage |
2.7 V to 5.5 V |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
TSSOP-28 |
| Data Rate |
Variable based on protocol |
The TRF7905PWR is available in a TSSOP-28 package, offering a compact form factor for space-constrained applications. Its robust design ensures reliable operation across a wide temperature range, making it suitable for both industrial and consumer applications. Whether you are developing a new RFID system or upgrading an existing one, the TRF7905PWR provides a flexible and efficient solution for your RFID communication needs.