EN
  • EN
  • DE

TRF7901PWR

Part No TRF7901PWR
Manufacturer Texas Instruments
Catalog RF Receivers
Description TRF7901PWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Win Source Part Number 130902-TRF7901PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF7901PWR CAD Model

Description

The TRF7901PWR is a multi-protocol fully integrated 13.56-MHz radio frequency identification (RFID) analog front end and data-framing reader system from the renowned semiconductor manufacturer, Texas Instruments. This versatile integrated circuit (IC) is designed to support a wide range of applications, including but not limited to access control, payment systems, and identification.

Key Features

  • Multi-Protocol Support: The TRF7901PWR is capable of supporting various RFID standards, including ISO/IEC 14443A/B and ISO/IEC 15693, making it a flexible solution for developers looking to create systems that can communicate with different types of RFID tags and cards.
  • Integrated Transmitter and Receiver: This device includes an integrated transmitter with a programmable output power of up to 200 mW and a receiver with an exceptional sensitivity, allowing for robust and reliable communication with RFID tags.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF7901PWR is an ideal choice for battery-powered applications. It features a power-down mode to conserve energy when not in active use.
  • Antenna Driver: The IC incorporates an antenna driver with a 13.56-MHz oscillator and Q channel mixer that can be adjusted to match the antenna impedance, optimizing the performance for different physical environments.
  • Serial Interface: It offers a convenient serial interface for communication with a microcontroller, which can be SPI or parallel, providing flexibility in system design and ease of integration.

Applications

With its robust feature set, the TRF7901PWR is well-suited for a variety of applications, including:

  • Contactless payment terminals
  • Access control systems
  • Public transportation fare collection
  • Inventory tracking systems
  • Smart label readers

The TRF7901PWR comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. Its integration of multiple protocols and the ability to interface with various microcontrollers make it a highly versatile component for developers and engineers working on RFID solutions.

You May Also Be Interested in

Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess