EN
  • EN
  • DE

LB11948T-TLM-E

Part No LB11948T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 400mA
Supply Voltage - Operating 3 V to 15 V
Voltage - Load 3 V to 15 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 1051585-LB11948T-TLM-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LB11948T
Introduction Date December 19, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LB11948T-TLM-E CAD Model

Description

ON Semiconductor LB11948T-TLM-E Motor Driver IC

The ON Semiconductor LB11948T-TLM-E is a high-performance, single-phase bipolar drive motor driver IC designed for efficient control of fan motors found in a variety of applications such as PC cooling fans, home appliances, and other small motor control systems. With its compact package and integrated features, the LB11948T-TLM-E offers a sophisticated solution for motor driving requirements.

Key Features

  • Power Supply Voltage: It operates on a power supply voltage range of 4.5V to 16V, making it versatile for various operating environments and compatible with a wide range of products.
  • Output Current: The device is capable of delivering an output current of up to 1.5A, providing sufficient drive capability for a range of small motor applications.
  • Low Saturation Voltage: The LB11948T-TLM-E boasts a low saturation voltage, which helps in reducing power consumption and improving efficiency during operation.
  • Soft Switching: It features a soft switching function that minimizes acoustic noise and electrical noise, which is particularly beneficial in noise-sensitive applications.
  • Lock Protection and Automatic Restart: The IC includes a built-in lock protection and automatic restart function, ensuring that the motor driver provides stable and reliable performance even under fault conditions.
  • Thermal Shutdown Circuit: An integrated thermal shutdown circuit prevents damage from overheating, enhancing the longevity and safety of the device.

Applications

The LB11948T-TLM-E is suitable for a variety of applications that require efficient and reliable single-phase motor control. Its primary applications include:

  • PC and server cooling fans
  • Home appliances such as air purifiers, humidifiers, and refrigerators
  • Office equipment like photocopiers and printers
  • Small cooling units for electronic devices

With its robust feature set and ON Semiconductor's commitment to quality, the LB11948T-TLM-E motor driver IC is an excellent choice for designers looking to enhance the performance and reliability of their motor control systems.

You May Also Be Interested in

Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2174 $55.9566
20+ $5.1014 $102.0280
31+ $4.9420 $153.2020
42+ $4.7826 $200.8692
55+ $4.6232 $254.2760
73+ $4.1449 $302.5777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,627 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess