EN
  • EN
  • DE

TRF2436

Part No TRF2436
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description AMILY: Arial Helvetica sans-serif; FONT-SIZE: 1.5em" class=sectionheader>Training & Events
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101202-TRF2436
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRF2436 CAD Model

Description

The TRF2436 is a high-performance, integrated radio frequency (RF) transceiver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to meet the demanding requirements of wireless communication systems. It is a versatile component that can be used in a variety of applications, including but not limited to, wireless infrastructure, broadband data, and high-frequency communication systems.

Key Features

  • Frequency Range: The TRF2436 operates over a wide frequency range, making it suitable for multi-band and multi-standard wireless services.
  • Integration: This transceiver integrates a complete RF front-end for transmit and receive functions, reducing the need for additional external components and simplifying design.
  • Performance: With its high linearity and low noise figure, the TRF2436 delivers excellent RF performance, which translates to clearer signal quality and better overall system reliability.
  • Programmability: The device includes a serial interface for programming, enabling flexible control over various parameters to optimize performance for specific applications.
  • Power Efficiency: TI’s TRF2436 is designed with power efficiency in mind, offering modes that reduce power consumption when the device is not in active use.
  • Package: It comes in a compact package that is conducive to space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The TRF2436 is a highly adaptable component that can be deployed in a broad spectrum of applications. It is particularly well-suited for:

  • Wireless base stations
  • RFID readers
  • Software-defined radios (SDR)
  • Microwave backhaul systems
  • Test and measurement equipment

Conclusion

In summary, the TRF2436 from Texas Instruments stands out as a robust and flexible solution for RF communication needs. With its wide frequency range, integrated design, exceptional performance, and power efficiency, it is poised to be a valuable asset in the development and enhancement of modern wireless systems. Designers and engineers seeking to create cutting-edge communication technology will find the TRF2436 to be an indispensable tool in their arsenal.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess