EN
  • EN
  • DE
  • IT

TRF1216IRGPT

Part No TRF1216IRGPT
Manufacturer Texas Instruments
Catalog RF Mixers
Description IC MIXER 3.3-3.8GHZ DWN 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
RF Type General Purpose
Frequency 3.3GHz to 3.8GHz
Number of Mixers 1
Gain 30dB
Secondary Attributes Down Converter
Case / Package 20-QFN (4x4)
Win Source Part Number 137811-TRF1216IRGPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1216IRGPT CAD Model

Description

Product Overview: TRF1216IRGPT from Texas Instruments

The TRF1216IRGPT is a high-performance, integrated RF-sampling analog-to-digital converter (ADC) developed by Texas Instruments. This advanced product is designed to cater to the demanding needs of modern wireless communication systems, test and measurement equipment, and radar systems. With its robust architecture and leading-edge technology, the TRF1216IRGPT offers an exceptional combination of speed, resolution, and signal fidelity.

At the heart of the TRF1216IRGPT lies a 12-bit ADC that operates at a maximum sampling rate of up to 1.6 GSPS (giga-samples per second), enabling direct RF sampling of input frequencies up to the GHz range. This capability allows for the reduction of analog complexity in the signal chain by eliminating the need for multiple down-conversion stages and associated analog filters, thus simplifying system design and potentially reducing overall system cost and power consumption.

The device features an on-chip buffer and a sample-and-hold circuit that ensures accurate sampling of the input signal with minimal phase noise and jitter. The TRF1216IRGPT also includes a digital down-converter (DDC) with programmable decimation and a configurable complex mixer, which helps in processing the digitized RF signals within the digital domain, offering flexibility in signal bandwidth and center frequency.

Texas Instruments has designed the TRF1216IRGPT with a focus on ease of integration into various system architectures. It comes in a compact 64-VQFN (RGPT) package, which is ideal for space-constrained applications. The device also features a multi-stage, programmable gain control, which allows for dynamic adjustment of the input signal level to optimize the ADC's dynamic range.

For engineers and designers looking for an ADC that can keep pace with the rapid evolution of wireless standards and signal processing requirements, the TRF1216IRGPT from Texas Instruments represents a state-of-the-art solution. Its high sampling rate, exceptional signal integrity, and integrated digital processing capabilities make it a standout choice for high-frequency, high-precision applications.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3300 $57.9900
7+ $15.8606 $111.0242
10+ $15.3649 $153.6490
14+ $14.8693 $208.1702
18+ $14.3736 $258.7248
24+ $12.8867 $309.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess