EN
  • EN
  • DE
  • IT

TRF1122IRTMR

Part No TRF1122IRTMR
Manufacturer Texas Instruments
Catalog RF Mixers
Description IC MIXER 2.1-2.7GHZ UP 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
RF Type MDS, MMDS, WCS
Frequency 2.1GHz to 2.7GHz
Number of Mixers 1
Gain 20dB
Secondary Attributes Up Converter
Operating Supply Current 185mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 32-VQFN (5x5)
Win Source Part Number 138732-TRF1122IRTMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1122IRTMR CAD Model

Description

The TRF1122IRTMR from Texas Instruments is a state-of-the-art integrated circuit designed for use in RF (Radio Frequency) applications. This versatile component is part of Texas Instruments' extensive line of RF products and is aimed at providing a high-performance solution for various wireless communication systems.

Key Features

  • Frequency Range: The TRF1122IRTMR operates within a broad frequency range, making it suitable for a multitude of RF applications.
  • Integration: This device integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint.
  • Power Efficiency: Designed with power efficiency in mind, it ensures minimal power consumption, which is crucial for battery-operated devices.
  • Performance: The TRF1122IRTMR delivers exceptional RF performance, ensuring clear signal transmission and reception for reliable communication.

Applications

Given its versatile nature, the TRF1122IRTMR can be employed in a wide range of applications, including but not limited to:

  • Wireless infrastructure
  • RF communication systems
  • Industrial wireless control
  • Wireless networking devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TRF1122IRTMR is no exception. It is manufactured under stringent quality control measures to ensure it meets the high standards expected from TI products. Furthermore, it is designed to withstand the rigors of real-world use, ensuring a long operational life.

Package and Availability

The TRF1122IRTMR comes in a compact package, which allows for easy integration into a variety of system designs. It is also available in reel and tape form, facilitating efficient assembly for high-volume production. Check with authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess