EN
  • EN
  • DE

TPSM828222SILR

Part No TPSM828222SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 5.5-V INPUT, 2-A STEP-DOWN MODUL / Non-Isolated PoL Module DC DC Converter 1 Output 1.8V 2A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.8V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 10-TFDFN Module
Dimension 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Supplier Device Package 10-uSIP (2.5x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM828222SILRCT,296-TPSM828222SILRTR,296-TPSM828222SILRDKR
Standard Package 3,000
Win Source Part Number 978722-TPSM828222SILR
Ultra Librarian 3D Model Ultra Librarian TPSM828222SILR CAD Model

Description

The TPSM828222SILR is a highly efficient, compact, and flexible power management module from Texas Instruments, designed to cater to a wide range of applications. This advanced module integrates a DC-DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. Its design simplifies the implementation of power supply solutions, making it ideal for space-constrained applications.

Key Features:

  • Integrated Solution: The TPSM828222SILR combines a complete power solution into a single device, reducing design complexity and footprint on the PCB.
  • Wide Input Voltage Range: With an input voltage range of 2.4V to 5.5V, it supports a variety of power sources, including standard 3.3V or 5V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 3.3V, providing the flexibility needed to power different ICs and systems.
  • High Efficiency: The module's high efficiency reduces power loss and heat, enhancing system reliability and performance.
  • Compact Footprint: The QFN package measures just 2.0mm x 2.5mm x 1.1mm, making it suitable for portable and space-constrained designs.
  • Thermal Performance: Excellent thermal performance is ensured, which is critical for maintaining optimal operation within temperature-sensitive systems.

Applications:

The TPSM828222SILR is versatile and can be used in multiple applications such as:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Industrial and automation systems
  • Consumer electronics
  • Point-of-load conversions

With its comprehensive integration, the TPSM828222SILR from Texas Instruments offers a simplified solution for designers looking to optimize their power supply design with minimal external components. This module is not only a testament to Texas Instruments' commitment to innovative power management solutions but also to the ease of use and efficiency demanded by modern electronic systems.

You May Also Be Interested in

IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6153 $50.7683
27+ $3.7869 $102.2463
41+ $3.6686 $150.4126
57+ $3.5502 $202.3614
73+ $3.4319 $250.5287
98+ $3.0769 $301.5362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess