EN
  • EN
  • DE

PTWL6032A1B0YFFT

Part No PTWL6032A1B0YFFT
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Phoenix Lite Wcsp ES1.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 988863-PTWL6032A1B0YFFT
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTWL6032A1B0YFFT CAD Model

Description

Product Overview: PTWL6032A1B0YFFT

The PTWL6032A1B0YFFT is a high-performance integrated power management IC designed by Texas Instruments, catering to the demands of sophisticated electronic systems. This advanced solution is optimized for applications requiring efficient power regulation, such as portable and embedded devices, where space and power efficiency are critical.

Key Features

  • Multiple Power Outputs: The PTWL6032A1B0YFFT features a variety of power outputs, including step-down converters, LDOs (Low Dropout Regulators), and switchable outputs to support a wide range of power requirements.
  • High Efficiency: With its integrated synchronous step-down converters, this IC ensures high efficiency across a broad load range, making it ideal for battery-powered applications where maximizing battery life is paramount.
  • Programmable Voltage: The output voltages are programmable via I2C interface, which allows for dynamic voltage scaling and precise control over power delivery to the system's various components.
  • Advanced Power Sequencing: It offers sophisticated power sequencing capabilities to ensure proper startup and shutdown procedures for complex systems, reducing the risk of damage due to incorrect power-up sequences.
  • Thermal Protection: The PTWL6032A1B0YFFT is equipped with thermal shutdown protection to prevent overheating and damage, ensuring reliable operation under various temperature conditions.

Applications

The versatile nature of the PTWL6032A1B0YFFT makes it suitable for a wide array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Embedded Systems
  • Internet of Things (IoT) Devices

Technical Specifications

Some of the technical specifications of the PTWL6032A1B0YFFT include:

  • Input Voltage Range: Optimized for battery-powered applications
  • Output Voltage Range: Programmable to meet specific system requirements
  • Communication Interface: I2C for easy programmability and control
  • Package: Compact and space-saving design

With its combination of power efficiency, programmability, and advanced features, the PTWL6032A1B0YFFT from Texas Instruments stands out as a robust power management solution for modern electronic devices.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess