EN
  • EN
  • DE

A89303KLPTR-T

Part No A89303KLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Description Sensorless Bldc Driver With Ultra Fast S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015523-A89303KLPTR-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A89303KLPTR-T CAD Model

Description

The A89303KLPTR-T is a gate driver IC designed by Allegro MicroSystems. It's primarily used to drive MOSFETs or IGBTs in motor control applications, offering features such as high-side and low-side driving capability, dead-time control, and various protection features. It is optimized for BLDC motor control and similar applications requiring precise and efficient gate driving.

Applications

  • Brushless DC (BLDC) motor control
  • Robotics
  • Power tools
  • Electric vehicles (EVs)
  • Uninterruptible Power Supplies (UPS)

Features

  • High-side and low-side gate driver: Drives both high-side and low-side MOSFETs or IGBTs in a half-bridge configuration.
  • Adjustable dead-time: Prevents shoot-through currents by ensuring that both MOSFETs are not on simultaneously.
  • Bootstrap diode integrated: Simplifies the design by eliminating the need for an external bootstrap diode.
  • Undervoltage lockout (UVLO): Prevents the MOSFETs from operating at low gate voltages, protecting them from damage.
  • Overcurrent protection (OCP): Protects the MOSFETs and the load from overcurrent conditions.
  • Enable/disable input: Allows for external control of the gate driver.
  • CMOS compatible inputs: Enables easy interface with microcontrollers and other control circuits.

Benefits

  • Improved motor control efficiency: Precise gate driving and dead-time control optimize motor performance.
  • Simplified design: Integrated features reduce the number of external components required.
  • Enhanced system reliability: Protection features prevent damage to the MOSFETs and the load.
  • Flexible control: Enable/disable input and CMOS compatible inputs allow for easy integration into various control systems.
  • Reduced board space: Compact package minimizes the required board space.

Additional Details

The A89303KLPTR-T is designed to operate from a wide supply voltage range, accommodating various power supply voltages. The gate drive strength is sufficient to drive a variety of MOSFETs and IGBTs. The adjustable dead-time feature allows for fine-tuning the motor control system for optimal performance. The device is available in a surface-mount package for easy assembly. The specific gate drive voltage, dead-time range, and protection thresholds should be verified in the datasheet. Proper external components, such as bootstrap capacitors and gate resistors, are required for stable operation and should be selected based on the datasheet recommendations. The A89303KLPTR-T is often used in applications requiring precise and efficient motor control with a focus on reliability and protection.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess