EN
  • EN
  • DE

TPS92663QPWPRQ1

Part No TPS92663QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 24HTSSOP / LED Driver IC 6 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) PWM Dimming 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Controller
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 6
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Voltage - Output 62V
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number TPS92663
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TPS92663QPWPRQ1-ND,296-52154-1,296-52154-2,296-52154-6
Standard Package 2,000
Win Source Part Number 984858-TPS92663QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92663QPWPRQ1 CAD Model

Description

The TPS92663QPWPRQ1 from Texas Instruments is a sophisticated, automotive-grade LED driver designed to manage complex lighting applications. This highly integrated solution is part of TI’s extensive portfolio of lighting management ICs, which are engineered to improve the efficiency, reliability, and performance of automotive lighting systems.

Key Features

  • Multi-String LED Driver: The device is capable of driving multiple LED strings with high precision, ensuring uniform brightness and color consistency across all strings.
  • Advanced Diagnostics: Equipped with diagnostic capabilities, the TPS92663QPWPRQ1 can detect open and short LED conditions, enhancing the safety and reliability of the lighting system.
  • Flexibility: It offers a high level of programmability, allowing for customized lighting patterns and intensities to meet the diverse requirements of automotive lighting systems.
  • Thermal Management: The device includes thermal shutdown protection to prevent overheating, thus ensuring the longevity of the LED driver and the LEDs it controls.

Applications

The TPS92663QPWPRQ1 is ideal for a wide range of automotive lighting applications, including:

  • Headlights
  • Tail lights
  • Interior lighting
  • Daytime running lights
  • Turn signals

Package and Quality

The device is available in a HTSSOP package, which is designed for space-constrained applications. It also meets the rigorous AEC-Q100 standards for automotive applications, ensuring performance under extreme conditions.

Technical Specifications

  • Input Voltage Range: The TPS92663QPWPRQ1 operates over a wide input voltage range, accommodating the variable electrical environment of automotive applications.
  • Output Current Control: Each channel's output current can be individually adjusted, allowing for precise control over the brightness of each LED string.
  • Communication Interface: The device supports a serial peripheral interface (SPI) for communication, enabling easy integration into existing automotive systems.

With its robust set of features and capabilities, the TPS92663QPWPRQ1 from Texas Instruments represents a state-of-the-art solution for automotive LED lighting systems, offering designers the flexibility, control, and reliability needed to create innovative and energy-efficient lighting designs.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7227 $51.5043
22+ $4.6956 $103.3032
33+ $4.5489 $150.1137
46+ $4.4021 $202.4966
59+ $4.2554 $251.0686
79+ $3.8152 $301.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess