The TPS92612QDBVRQ1 from Texas Instruments is a highly integrated, automotive-grade, single-channel linear LED driver designed to meet the stringent requirements for automotive lighting systems. This device is engineered to provide a constant current to high-brightness LEDs, ensuring stable and uniform illumination in various automotive applications such as daytime running lights, turn signals, rear and brake lights.
Key Features
- Automotive Qualified: Meets AEC-Q100 Grade 1 standards, ensuring reliability and performance under extreme conditions.
- Wide Input Voltage Range: Operates from a 4.5V to 40V input, accommodating a broad range of automotive power systems.
- Constant Current Output: Delivers a precise and stable current to LEDs, which is adjustable via an external resistor.
- Thermal Shutdown Protection: Features built-in thermal shutdown to protect the device and LEDs during over-temperature conditions.
- Low Dropout Operation: Capable of low dropout performance, enhancing efficiency and reducing power loss.
- Small Package Size: Comes in a compact SOT-23 package, ideal for space-constrained applications.
Benefits
- Enhanced Safety: The constant current output ensures consistent lighting, which is crucial for safety in automotive signaling and lighting.
- Energy Efficiency: With its low dropout operation, the TPS92612QDBVRQ1 helps in reducing power consumption and heat generation, leading to more efficient systems.
- Longevity: The thermal protection feature extends the life of both the driver and the LEDs by preventing damage due to overheating.
- Design Flexibility: Its wide input voltage range and adjustable current output enable designers to use the driver in a variety of LED configurations and applications.
Applications
The TPS92612QDBVRQ1 is suitable for a range of automotive lighting solutions, including but not limited to:
- Daytime Running Lights (DRL)
- Turn Signal Lights
- Brake Lights
- Tail Lights
With its robust design and advanced features, the TPS92612QDBVRQ1 is an excellent choice for automotive manufacturers looking to enhance the performance and reliability of their lighting systems.