Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Voltage - Output 0V ~ 40V
Current - Output / Channel 150mA
Dimming PWM
Applications Industrial
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS92612
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS92612DBVRCT,296-TPS92612DBVRDKR,296-TPS92612DBVRTR
Standard Package 3,000
Win Source Part Number 999419-TPS92612DBVR
Ultra Librarian 3D Model Ultra Librarian TPS92612DBVR CAD Model

Description

The TPS92612DBVR is a compact, high-performance, single-channel LED driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LED driver is specifically engineered to meet the demands of low-power lighting applications, offering a precise current regulation for consistent light output.

Key Features

  • Adjustable Output Current: The TPS92612DBVR allows for fine-tuning of the LED current, enabling users to set the desired brightness level for their lighting application.
  • High Efficiency: With its integrated power MOSFET, this device achieves high efficiency, which helps in reducing power consumption and heat generation, thereby extending the lifetime of the lighting system.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for use in various applications and ensuring compatibility with different power supplies.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature safeguards the device against overheating, which can occur under high-current conditions or elevated ambient temperatures.
  • Compact SOT-23 Package: The TPS92612DBVR comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS92612DBVR makes it suitable for a wide range of lighting applications, including:

  • Architectural lighting
  • Portable and battery-powered lighting
  • Automotive interior and exterior lighting
  • LED backlighting
  • General illumination

Technical Specifications

The TPS92612DBVR operates with an input voltage range from 4.5V to 40V, and it can drive a string of LEDs with an output current up to 150mA. Its precision current regulation maintains consistent lighting performance, while the device's power-saving features contribute to the overall efficiency of the lighting system.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

NXP / Nexperia
IC LED DRVR LIN DIM 25MA 24HVQFN
Need more? Email Us
ECAD model for PCA9552BS,118
Texas Instruments
IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $5.8866
ECAD model for LP3931ISQX/NOPB
NXP / Nexperia
IC LED DRIVER LIN DIM 25MA 8SO
Lowest to $0.5860
ECAD model for PCA9550D+118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $3.2749
ECAD model for PCA9632TK,118
Power Integrations
IC LED DRIVER OFFLINE 9A ESIP-7C
Need more? Email Us
ECAD model for LYT4218E2
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $13.7652
ECAD model for PCA9553TK,118
Texas Instruments
IC LED DRIVER RGLTR DIM 16DSBGA
Lowest to $0.8411
ECAD model for LM3556TMX/NOPB
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Need more? Email Us
ECAD model for LYT4317E2
Texas Instruments
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $2.3856
ECAD model for LM3519MK-20/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6031 $51.2635
180+ $0.5649 $101.6820
275+ $0.5459 $150.1225
395+ $0.5077 $200.5415
515+ $0.4886 $251.6290
640+ $0.4695 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,860 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention