EN
  • EN
  • DE

AW8063801103501

Part No AW8063801103501
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-3940XM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953429-AW8063801103501
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801103501 CAD Model

Description

The AW8063801103501 is an Intel embedded microprocessor, specifically designed for a variety of industrial and embedded applications requiring reliable performance and efficient power consumption. While specific details beyond the part number and manufacturer are scarce without deeper investigation into datasheets or product briefs, it can be inferred that, as an Intel embedded processor, it likely incorporates features such as integrated graphics, support for various memory types, and connectivity options. Its intended use-cases are in environments where longevity of supply and stable operation are key considerations.

Applications

  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and distributed control systems.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and medical imaging platforms.
  • Retail Solutions: Deployed in POS (Point of Sale) terminals, self-service kiosks, and digital signage displays.
  • Transportation Systems: Applied in railway signaling, traffic management, and in-vehicle infotainment systems.
  • Networking and Communications: Utilized in network appliances, routers, and communication gateways.
  • Gaming and Entertainment: Found in arcade machines, casino gaming platforms, and interactive entertainment systems.

Features

  • Embedded Architecture: Designed for long-term availability and reliability in embedded environments.
  • Integrated Graphics: Includes Intel HD Graphics for display capabilities without requiring a separate graphics card.
  • Low Power Consumption: Optimized for power efficiency, suitable for battery-powered or thermally constrained applications.
  • Multiple Core Options: Likely features a multi-core configuration for enhanced multitasking performance.
  • Flexible Memory Support: Compatible with various memory types such as DDR3 or DDR4 to accommodate different performance and cost requirements.
  • Connectivity Interfaces: Provides a range of connectivity options, including USB, SATA, Ethernet, and PCI Express.
  • Extended Temperature Range: Operates reliably in a wide range of temperatures for use in harsh industrial environments.

Benefits

  • Reliable Performance: Delivers consistent and stable performance for critical embedded applications.
  • Long-Term Availability: Ensures continuity of supply and support for extended product lifecycles.
  • Power Efficiency: Reduces energy consumption and minimizes heat generation, lowering operational costs.
  • Versatile Integration: Offers a flexible platform for integrating various hardware and software components.
  • Enhanced Security: Incorporates security features to protect against unauthorized access and data breaches.
  • Scalable Performance: Provides a range of performance options to meet the requirements of different applications.
  • Reduced Total Cost of Ownership: Low power consumption, long lifespan, and integrated features contribute to a lower overall cost.

Technical Specifications

Manufacturer: Intel

Part Number: AW8063801103501

Processor Type: Embedded Microprocessor (Likely Celeron, Pentium, or Core series)

Architecture: Based on Intel's microarchitecture (e.g., Haswell, Broadwell, Skylake, or newer)

Core Count: Likely Dual-Core or Quad-Core (Specific number not available without datasheet)

Clock Speed: Varies depending on the specific processor model (Check datasheet for exact value)

Integrated Graphics: Intel HD Graphics (Model varies depending on the processor generation)

Power Consumption: TDP (Thermal Design Power) varies depending on the specific processor model (Check datasheet for exact value)

Memory Support: DDR3 or DDR4 (Check datasheet for supported memory types and speeds)

You May Also Be Interested in

Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess