Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Schottky - 1 Pair Common Anode
Voltage - Peak Reverse (Maximum) 7V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Power Dissipation (Maximum) 225mW
Operating Temperature Range -55°C ~ 150°C (TJ)
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 1224853-MMBD355LT1G
Manufacturer Homepage www.onsemi.com
Family Name MMBD355L
Introduction Date May 07, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD355LT1G CAD Model

Description

The MMBD355LT1G is a state-of-the-art high-speed switching diode, meticulously engineered by ON Semiconductor, a leading force in the semiconductor industry. This product is designed to meet the needs of high-speed switching applications in modern electronic circuits. It is a surface-mount device, encapsulated in an SOT-23 package, which is widely recognized for its compact footprint and exceptional reliability.

Key Features

  • Optimized for High-Speed Switching: The MMBD355LT1G is specifically optimized for high-speed switching applications. This makes it an ideal choice for high-frequency inverters, converters, and freewheeling diodes in a variety of electronic devices.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances overall efficiency by reducing power loss in the circuit.
  • High Conductance: With its high conductance, the MMBD355LT1G ensures minimal signal distortion, providing superior performance in digital and analog signal processing.
  • SOT-23 Package: The small SOT-23 package is perfect for space-constrained applications, allowing for high-density PCB layouts.
  • RoHS Compliant: As a RoHS-compliant product, the MMBD355LT1G meets environmental standards, minimizing the use of hazardous substances in electronic components.

Applications

The versatility of the MMBD355LT1G allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • High-speed logic circuits
  • Signal mixing and detection
  • Protection circuits

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the MMBD355LT1G delivers consistent performance and reliability. Each diode is rigorously tested to meet stringent industry standards, providing peace of mind for designers and manufacturers who depend on the integrity of their electronic components.

In conclusion, the MMBD355LT1G from ON Semiconductor is a superior choice for anyone in need of a high-speed switching diode that offers efficiency, compactness, and environmental compliance without compromising on performance.

You May Also Be Interested in

Vishay
DIODE RF PIN SOD80
Need more? Email Us
ECAD model for BA980-GS08
Infineon Technologies
DIODE SCHOTTKY 4V 100MW TSSLP21
Need more? Email Us
ECAD model for BAT2402LSE6327XTSA1
Broadcom Limited
RF DIODE PIN 100V SOT-323
Need more? Email Us
ECAD model for HSMP-381C-BLKG
Broadcom Limited
Surface Mount Zero Bias Schottky Detector Diodes | RF DIODE SCHOTTKY 2V SOT23-3
Lowest to $4.8896
ECAD model for HSMS-2850-TR1
Skyworks Solutions Inc.
RF DIODE PIN 180V 2W 3QFN
Lowest to $32.9797
ECAD model for CLA4608-085LF
Infineon Technologies
DIODE RF SW 50V 50MA SOD-323
Lowest to $0.3503
ECAD model for BA595E6327HTSA1
NXP / Nexperia
DIODE PIN 50V 100MA SOT323
Lowest to $0.3200
ECAD model for BAP70-04W
NXP / Nexperia
Diode PIN Attenuator 50V 2-Pin SOD-323 / DIODE PIN 50V 100MA SOD-323
Lowest to $11.4910
ECAD model for BAP70-03
Skyworks Solutions Inc.
RF DIODE PIN 100V 250MW
Lowest to $169.9765
ECAD model for DSG9500-000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1,215+ $0.0534 $64.8810
2,950+ $0.0439 $129.5050
4,560+ $0.0426 $194.2560
6,290+ $0.0411 $258.5190
8,120+ $0.0399 $323.9880
10,870+ $0.0357 $388.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 1215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention