EN
  • EN
  • DE

TPS92611QDGNRQ1

Part No TPS92611QDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 300MA 8HVSSOP / LED Driver IC 1 Output Linear PWM Dimming 300mA 8-HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Voltage - Output 0V ~ 40V
Current - Output / Channel 300mA
Dimming PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number TPS92611
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851526-TPS92611QDGNRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92611QDGNRQ1 CAD Model

Description

Product Overview: TPS92611QDGNRQ1 from Texas Instruments

The TPS92611QDGNRQ1 is a sophisticated, automotive-grade LED driver IC manufactured by Texas Instruments, designed to cater to the needs of advanced lighting systems in modern vehicles. This high-performance device is engineered to deliver consistent and efficient power to LED arrays, ensuring optimum performance and reliability for automotive lighting applications such as headlamps, rear lights, and interior illumination.

Key Features

  • Linear LED Driver: The TPS92611QDGNRQ1 operates as a linear LED driver, providing smooth and stable current regulation without the need for external switching elements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, the device is versatile and can accommodate the electrical system variations present in automotive environments.
  • Thermal Foldback: Integrated thermal foldback functionality ensures the protection of the LED array by reducing the output current under high temperature conditions, thereby prolonging the life of the lighting system.
  • Low Dropout Operation: The device is capable of low dropout operation, which minimizes the voltage headroom required and maximizes efficiency.
  • Highly Integrated: The TPS92611QDGNRQ1 includes a built-in current sense and fault detection features, reducing the need for external components and simplifying the design process.

Applications

The TPS92611QDGNRQ1 is ideal for a wide range of automotive lighting applications. It is particularly suited for:

  • Headlight systems including high beam, low beam, daytime running lights, and turn signals
  • Rear lighting such as brake lights, tail lights, and reverse lights
  • Interior lighting solutions, including dashboard illumination, cabin lights, and accent lighting

Quality and Reliability

As an automotive-grade product, the TPS92611QDGNRQ1 meets the stringent quality standards required in the automotive industry. It is AEC-Q100 qualified, ensuring high reliability and performance under extreme conditions. Texas Instruments' commitment to quality ensures that this LED driver IC can withstand the rigors of automotive applications, providing consistent and safe operation over the product's lifespan.

With its robust feature set and reliable performance, the TPS92611QDGNRQ1 from Texas Instruments represents a premier solution for automotive LED lighting systems, combining efficiency, integration, and protection in a single package.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5443 $51.7085
225+ $0.4466 $100.4850
350+ $0.4327 $151.4450
480+ $0.4187 $200.9760
620+ $0.4048 $250.9760
830+ $0.3629 $301.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess