EN
  • EN
  • DE

TPS92515QDGQRQ1

Part No TPS92515QDGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR REG PWM 10HVSSOP / 2-A, Buck LED Driver with Integrated N-channel FET,High-Side Current Sense, and Shunt FET PWM Dimming Capability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 5.5V
Voltage - Supply (Maximum) 42V
Current - Output / Channel 2A
Dimming Analog, PWM
Applications Automotive, Lighting
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807677-TPS92515QDGQRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92515QDGQRQ1 CAD Model

Description

Product Overview: TPS92515QDGQRQ1 from Texas Instruments

The TPS92515QDGQRQ1 is a highly integrated, automotive-grade LED driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This sophisticated device is tailored to meet the stringent requirements of automotive lighting systems, offering precision and reliability for a wide range of applications such as headlamps, rear lights, and interior illumination.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 42V, accommodating a variety of automotive battery configurations and transient conditions.
  • Adjustable Switching Frequency: With a programmable switching frequency ranging from 100 kHz to 2.5 MHz, the TPS92515QDGQRQ1 allows for flexibility in design, enabling optimization of efficiency and component size.
  • Integrated MOSFET: The inclusion of a high-side N-channel MOSFET simplifies the circuit design by reducing external component count and saving board space.
  • Thermal Shutdown Protection: To ensure the longevity and safe operation of the device, thermal shutdown protection is incorporated, safeguarding against overheating.
  • PWM Dimming Capability: The LED driver supports pulse-width modulation (PWM) dimming, which provides precise control over the brightness levels of the LEDs.
  • EMI Mitigation: The device includes features to minimize electromagnetic interference (EMI), making it suitable for sensitive automotive electronics.
  • Automotive Qualification: The TPS92515QDGQRQ1 is AEC-Q100 qualified, ensuring it meets the reliability standards for automotive applications.

Package and Availability

The TPS92515QDGQRQ1 comes in a compact VSON (Very Small Outline No Lead) package, which is ideal for space-constrained applications. Its lead-free construction and RoHS compliance align with environmental standards, making it a responsible choice for modern automotive designs.

Applications

Thanks to its robust feature set and automotive qualification, the TPS92515QDGQRQ1 is suitable for a variety of automotive lighting solutions, including but not limited to:

  • LED Headlights
  • Daytime Running Lights (DRL)
  • Rear Combination Lamps
  • Turn Signals
  • Interior Cabin Lights

With the TPS92515QDGQRQ1, Texas Instruments continues to deliver advanced, reliable solutions for the automotive industry, driving innovation in vehicle lighting systems.

You May Also Be Interested in

Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2164 $50.9772
55+ $1.8186 $100.0230
86+ $1.7617 $151.5062
118+ $1.7049 $201.1782
152+ $1.6481 $250.5112
204+ $1.4776 $301.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,942 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess