EN
  • EN
  • DE

DS1100LZ-200+T

Part No DS1100LZ-200+T
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description Active Tapped Delay Line 5 TAP 1-IN 40ns ABS 200ns MAX 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Manufacturer Package Identifier S8+4
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 8
Number of Taps 5
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1154891-DS1100LZ-200+T
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-200+T CAD Model

Description

The DS1100LZ-200+T from Maxim Integrated is a versatile 5-tap silicon delay line that offers a fixed delay of 200ns per tap. This high-quality integrated circuit (IC) is designed to provide precise time delays for digital signals, making it an ideal component for signal processing, timing adjustment, and clock synchronization applications.

Key Features

  • 5-Tap Silicon Delay Line: Each of the five taps provides a consistent 200ns delay, allowing for multiple timing points from a single IC.
  • Low-Voltage Operation: The DS1100LZ-200+T operates at a voltage range of 3.3V ±10%, making it suitable for low-voltage digital systems.
  • High Precision: With its precise delay per tap, this IC ensures accurate timing for high-speed digital circuits.
  • Temperature Stability: The delay is stable over the full temperature range, ensuring reliable performance in varying environmental conditions.
  • Surface-Mount Package: Supplied in a small-outline package, it is designed for space-saving surface-mount technology (SMT) assembly processes.

Applications

The DS1100LZ-200+T delay line IC is used in a variety of applications that require precise timing adjustments, such as:

  • Signal Processing
  • Clock Distribution and Synchronization
  • Skew Adjustment
  • Network Switches and Routers
  • Telecommunications Equipment

Product Specifications

Parameter Value Number of Taps 5 Delay per Tap 200ns Operating Voltage 3.3V ±10% Operating Temperature Range -40°C to +85°C Package Type Surface-Mount

With its robust design and reliable performance, the DS1100LZ-200+T from Maxim Integrated is an excellent choice for engineers and designers looking to incorporate precise delay lines into their digital systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Rohm Semiconductor
Lowest to $0.0644
Cirrus Logic Inc.
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess