EN
  • EN
  • DE

TPS92390RHBR

Part No TPS92390RHBR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 48V
Frequency 100kHz ~ 2.2MHz
Dimming Analog, PWM
Applications LED Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS92390RHBRCT,296-TPS92390RHBRTR,296-TPS92390RHBRDKR
Standard Package 3,000
Win Source Part Number 978714-TPS92390RHBR
Ultra Librarian 3D Model Ultra Librarian TPS92390RHBR CAD Model

Description

Product Overview of TPS92390RHBR from Texas Instruments

The TPS92390RHBR is a highly integrated and flexible LED driver IC designed by Texas Instruments, renowned for its precision and performance in power management solutions. This advanced semiconductor is tailored for driving LEDs in a variety of lighting applications, including automotive, industrial, and general illumination systems. Its compact QFN package is designed to meet the needs of space-constrained applications without compromising on functionality or efficiency.

Key Features

  • Adaptive Configuration: The TPS92390RHBR supports both boost and SEPIC topologies, enabling it to adapt to different LED configurations and ensuring optimal performance across a range of input voltages.
  • Integrated MOSFET: With an integrated high-side N-channel MOSFET, this device minimizes external component count, reducing design complexity and saving board space.
  • Dimming Capabilities: It offers designers the flexibility of both analog and PWM dimming control methods, allowing for precise brightness control and the ability to cater to energy-saving requirements.
  • Thermal Management: The TPS92390RHBR incorporates thermal shutdown protection, safeguarding the device and connected components from potential damage due to overheating.
  • Programmable Switching Frequency: This feature allows for optimization of the driver to meet specific application needs, such as reducing electromagnetic interference (EMI) or maximizing efficiency.

Applications

The versatility of the TPS92390RHBR makes it suitable for a diverse array of lighting solutions. Its robust design is particularly well-suited for:

  • Automotive LED lighting systems, including headlights, tail lights, and interior illumination.
  • Industrial lighting fixtures where reliability and efficiency are paramount.
  • General purpose LED lighting, both for residential and commercial environments.

Quality and Reliability

As with all Texas Instruments products, the TPS92390RHBR is manufactured to meet high standards of quality and reliability. The device is built to ensure a long operational lifespan even under the demanding conditions typical of automotive and industrial applications. Designers can trust this LED driver to deliver consistent performance and to maintain the integrity of their lighting systems.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8053 $50.4954
44+ $2.3018 $101.2792
68+ $2.2298 $151.6264
93+ $2.1579 $200.6847
120+ $2.0860 $250.3200
161+ $1.8702 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,349 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess