The SN65LVDT348DR from Texas Instruments is a high-performance, robust and versatile device that serves as an interface solution for multi-point data transmission applications.
- Description: Differential line driver and receiver.
- Power Supply: Operate with a single 3.3V power supply.
- Data Transmission: Designed for balanced data transmission.
- Technology: Uses low-voltage differential signaling (LVDS) technology.
- ESD Protection: Bus-pin ESD protection, which exceeds 12kV.
- Power-Off Protection: Features a power-off protection circuit.
- Hot-Plugging: Designed to support hot-plugging.
- Package: Comes in an industry-standard SOIC package.
- Compliance: RoHS compliant.