EN
  • EN
  • DE

TPS92200D1RXLR

Part No TPS92200D1RXLR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 4-V TO 30-V INPUT VOLTAGE, 1.5-A / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 6-VQFN-HR (1.5x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4V
Voltage - Supply (Max) 30V
Voltage - Output 30V
Current - Output / Channel 1.5A
Frequency 1MHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFDFN
Supplier Device Package 6-VQFN-HR (1.5x2)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353651-TPS92200D1RXLR
Ultra Librarian 3D Model Ultra Librarian TPS92200D1RXLR CAD Model

Description

Introducing the TPS92200D1RXLR from Texas Instruments

The TPS92200D1RXLR is a state-of-the-art synchronous buck LED driver IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced driver IC is engineered to provide highly efficient, reliable, and flexible lighting solutions, catering to a wide range of LED lighting applications.

Key Features

  • High Efficiency: The TPS92200D1RXLR offers exceptional power efficiency, which is critical for reducing heat generation and power consumption in LED lighting systems.
  • Wide Input Voltage Range: This driver IC supports a broad input voltage range, making it versatile for various applications and ensuring consistent performance even with fluctuating input supplies.
  • Integrated Synchronous Rectification: With built-in synchronous rectification, the TPS92200D1RXLR minimizes power loss and enhances overall efficiency, which is particularly beneficial in low-voltage lighting applications.
  • Dimming Capability: It incorporates advanced dimming features, allowing for smooth and precise control over the brightness of the LED lighting, which is essential for creating the desired ambiance in different settings.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring the longevity and reliability of both the driver IC and the LED system.

Applications

The TPS92200D1RXLR is ideal for a range of LED lighting applications, including:

  • Residential and commercial lighting
  • Architectural lighting
  • Task and accent lighting
  • Portable and battery-powered lighting
  • Smart lighting systems

Reliability and Support

As with all Texas Instruments products, the TPS92200D1RXLR is backed by TI's rigorous testing and quality assurance processes. Customers can also access TI's extensive technical support and design resources, including application notes, reference designs, and online forums, to accelerate their product development.

Whether you're designing a new LED lighting system or upgrading an existing one, the TPS92200D1RXLR offers the performance, efficiency, and reliability that engineers and designers have come to expect from Texas Instruments.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5770 $51.9300
215+ $0.4735 $101.8025
330+ $0.4587 $151.3710
455+ $0.4439 $201.9745
585+ $0.4291 $251.0235
780+ $0.3847 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,770 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess