EN
  • EN
  • DE

MC74LCX16373DTR2

Part No MC74LCX16373DTR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP 16BIT 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 74LCX
Package Bulk
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74LCX16373
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 224002-MC74LCX16373DTR2
Ultra Librarian 3D Model Ultra Librarian MC74LCX16373DTR2 CAD Model

Description

The MC74LCX16373DTR2 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs designed by ON Semiconductor. This integrated circuit is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory. It operates at a voltage range of 2.3V to 3.6V, which makes it compatible with 3.3V systems and ensures low power consumption while maintaining high-speed operation.

Key Features

  • 16-Bit D-Type Latches: With two sets of eight latches, this device can store 16 bits of data when the latch enable (LE) input is high, and retain the stored data when LE is low.
  • 3-State Outputs: The 3-state outputs can be set to active or high impedance, which is essential for bus-oriented applications.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, allowing interface with 5V systems without the need for additional level shifting.
  • Power Down High Impedance Inputs and Outputs: This feature ensures that the device draws a minimal amount of current when powered down, thus conserving energy.
  • Support for Live Insertion and Withdrawal: It is designed to be inserted or removed from a live backplane without affecting the backplane's operation.
  • Multiple Package Options: Available in TSSOP packaging, it is suitable for surface mount technology and offers a compact footprint for space-constrained applications.

Applications

The MC74LCX16373DTR2 is ideal for a wide range of applications, including:

  • Memory address latching in computers and servers
  • Buffering data in telecommunications systems
  • Peripheral expansion in consumer electronics
  • Interface bridging in industrial control systems

With its robust feature set and ON Semiconductor's reputation for quality, the MC74LCX16373DTR2 is a reliable and versatile choice for designers who require high-speed, low-voltage operation and bus-friendly interfacing in their digital logic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5267 $57.9370
270+ $0.4320 $116.6400
415+ $0.4193 $174.0095
570+ $0.4054 $231.0780
740+ $0.3915 $289.7100
990+ $0.3511 $347.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess