EN
  • EN
  • DE

TPS92075DDC/NOPB

Part No TPS92075DDC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description Non-Isolated, Phase Dimmable, Buck PFC LED Driver with Digital Reference Control | IC LED DRIVER OFFLINE DIM 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type AC DC Offline Switcher
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 11V
Voltage - Supply (Maximum) 18V
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number TPS92075
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1273714-TPS92075DDC/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS92075DDC/NOPB CAD Model

Description

Product Overview: TPS92075DDC/NOPB

The TPS92075DDC/NOPB is a highly efficient, precision buck converter designed and manufactured by Texas Instruments. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of LED lighting applications. With its compact design and power-saving features, it is an ideal choice for space-constrained and energy-sensitive environments.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 9 V to 65 V, making it versatile for various LED lighting setups.
  • Switching Frequency: The TPS92075DDC/NOPB operates at a fixed switching frequency of 600 kHz, which allows for a balance between efficiency and external component size.
  • High Efficiency: With its advanced design, the buck converter achieves high efficiency, which reduces energy consumption and heat generation.
  • Integrated MOSFET: The inclusion of an integrated high-side MOSFET simplifies the design and reduces external component count.
  • Dimming Capability: It supports both analog and PWM dimming, offering flexibility in controlling the brightness of the connected LEDs.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.

Applications

The TPS92075DDC/NOPB is primarily used in LED lighting solutions, including:

  • Commercial and residential LED fixtures
  • Street and area lighting
  • Architectural lighting
  • LED backlighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS92075DDC/NOPB is no exception. It is designed to meet the high standards of reliability and performance that customers expect from TI products. The device is available in a 6-pin TSOT-23 package, ensuring a minimal footprint on the circuit board.

Environmental Compliance

The TPS92075DDC/NOPB complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications. The NOPB (No Lead (Pb)) designation indicates that the product is lead-free and aligns with global efforts towards environmentally sustainable electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9883 $54.3565
125+ $0.8109 $101.3625
195+ $0.7856 $153.1920
265+ $0.7603 $201.4795
345+ $0.7349 $253.5405
460+ $0.6589 $303.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess