EN
  • EN
  • DE

TPS92074DR

Part No TPS92074DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck), Step-Up (Boost) - Dimming - 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS92074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40996-6, 296-TPS92074DRTR, 296-40996-1, 296-40996-2, 296-40996-2-ND, 296-40996-1-ND, TPS92074DR-ND, 296-40996-6-ND, -296-40996-1-ND, 296-TPS92074DRDKR, 296-TPS92074DRCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937420-TPS92074DR
Ultra Librarian 3D Model Ultra Librarian TPS92074DR CAD Model

Description

Overview of Texas Instruments TPS92074DR

The Texas Instruments TPS92074DR is a highly efficient, precision LED driver designed to cater to a wide array of lighting applications. This device is part of TI's extensive portfolio of power management integrated circuits, offering advanced features to optimize performance for LED lighting solutions.

Key Features

  • High-Efficiency: The TPS92074DR boasts an impressive efficiency rate, which is essential for reducing heat output and increasing the lifespan of LED fixtures.
  • Flexibility: With its wide input voltage range, the device can accommodate various power supplies, making it versatile for different lighting scenarios.
  • Dimming Capability: It supports both analog and pulse-width modulation (PWM) dimming, offering precise control over light output and enabling energy savings.
  • Compact Design: The device comes in a small-outline package, making it ideal for space-constrained applications.
  • Protection Features: It includes multiple protection mechanisms such as thermal shutdown, open LED, and short-circuit protection, ensuring safe and reliable operation.

Applications

The TPS92074DR is suitable for a range of lighting applications, including:

  • Commercial and residential LED lighting
  • Architectural lighting
  • Task lighting
  • Emergency lighting systems
  • LED backlighting

Technical Specifications

The device features a steady-state switching frequency of 1 MHz and operates within an ambient temperature range of -40°C to 125°C. It is designed to drive an external MOSFET, allowing it to support a broad range of LED currents and voltages, providing design flexibility to meet specific application requirements.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS92074DR is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability across various environmental conditions.

With its advanced features and reliable performance, the Texas Instruments TPS92074DR is an excellent choice for designers looking to enhance their LED lighting systems with a high-quality, adaptable, and efficient LED driver solution.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7204 $50.4280
170+ $0.5911 $100.4870
265+ $0.5726 $151.7390
365+ $0.5541 $202.2465
470+ $0.5357 $251.7790
625+ $0.4803 $300.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,399 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess