EN
  • EN
  • DE

TPS7B6733QPWPRQ1

Part No TPS7B6733QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 450-mA High-Voltage Ultra-Low IQ Low-Dropout Regulator | IC REG LIN 3.3V 450MA 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.3V at 200mA
Output Current 450mA
Current - Quiescent (Iq) 25μA
Maximum Supply Current 35μA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1273683-TPS7B6733QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7B6733QPWPRQ1 CAD Model

Description

Product Overview: TPS7B6733QPWPRQ1 from Texas Instruments

The TPS7B6733QPWPRQ1 is a highly reliable automotive-grade low-dropout regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This robust voltage regulator is specifically engineered to meet the rigorous demands of automotive applications, ensuring consistent performance and durability in a variety of challenging conditions.

With an input voltage range of 3V to 40V, the TPS7B6733QPWPRQ1 is capable of delivering a fixed output voltage of 3.3V, which can supply up to 150mA of output current. Its low dropout voltage ensures high efficiency, making it an ideal choice for powering microcontrollers, sensors, and other sensitive automotive electronics that require a stable and precise voltage supply.

The device is housed in a compact PowerPAD™ 14-Pin HTSSOP package, which not only saves valuable board space but also enhances thermal performance. The TPS7B6733QPWPRQ1 is designed with an array of protective features, including overcurrent protection, thermal shutdown, and reverse battery protection, which safeguard the electronic systems from various fault conditions.

One of the standout features of this LDO regulator is its low quiescent current, which is particularly beneficial for applications with stringent power consumption requirements, such as battery-powered systems. Additionally, the device's excellent transient response ensures stable operation during sudden changes in load, which is critical for maintaining the integrity of sensitive automotive circuits.

The TPS7B6733QPWPRQ1 is AEC-Q100 qualified, reflecting TI's commitment to delivering automotive-grade quality and reliability. This qualification means the product has undergone rigorous testing to ensure it meets the high standards required for use in the harsh environments found in automotive applications.

In conclusion, the TPS7B6733QPWPRQ1 from Texas Instruments is a top-tier solution for designers seeking a reliable and efficient voltage regulator for their automotive electronics. Its combination of a wide input voltage range, low dropout, robust protective features, and compact packaging make it an excellent choice for a broad range of automotive power management applications.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9505 $52.2775
130+ $0.7799 $101.3870
200+ $0.7556 $151.1200
275+ $0.7312 $201.0800
355+ $0.7068 $250.9140
475+ $0.6337 $301.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,636 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess