EN
  • EN
  • DE

MAX6070BAUT12/V+T

Part No MAX6070BAUT12/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description LOW-NOISE, HIGH-PRECISION SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.25V
Output Current 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3.6μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Parts Input Voltage (V) 2.7V ~ 5.5V
Supply Current 260μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX6070
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704968-MAX6070BAUT12/V+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT12/V+T CAD Model

Description

Maxim Integrated MAX6070BAUT12/V+T Voltage Reference

The MAX6070BAUT12/V+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference chip designed to ensure stability and accuracy in a variety of demanding applications. This component is part of the MAX6070 series, which provides a fixed output voltage of 1.2V. It's an ideal choice for high-performance data converters, precision voltage sources, and as a reference for portable instrumentation where power efficiency is crucial.

This voltage reference features a series mode design and operates from a wide supply voltage range of 2.5V to 5.5V, consuming a low quiescent current, which makes it suitable for battery-powered devices. The MAX6070BAUT12/V+T offers an initial accuracy of ±0.04% and a low temperature coefficient of 10ppm/°C (max), ensuring a stable output over a wide temperature range from -40°C to +125°C. This level of precision is maintained over time, with a long-term stability specified typically at 50ppm/1k hours.

One of the key features of the MAX6070BAUT12/V+T is its low output noise of only 7.5µVP-P (0.1Hz to 10Hz), which is critical for high-resolution analog-to-digital and digital-to-analog conversions. Additionally, the device's no-load stability and low dropout performance make it a reliable choice for high-precision applications.

The MAX6070BAUT12/V+T comes in a compact SOT-23 package, which is ideal for space-constrained applications. It also includes a force-sense (FSEN) feature that improves load regulation and compensates for line drops, further enhancing the accuracy of the output voltage under varying conditions.

For designers looking for a robust voltage reference with high accuracy and stability, the MAX6070BAUT12/V+T by Maxim Integrated is an excellent option. Whether it's for industrial, medical, or communication systems, this component delivers consistent performance, ensuring reliable operation of the end application.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess