EN
  • EN
  • DE

TPS7A4501MUB

Part No TPS7A4501MUB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-NOISE FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.21V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.45V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 90mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 10-CDFF
Manufacturer Package 10-CFP
Win Source Part Number 1273668-TPS7A4501MUB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A4501MUB CAD Model

Description

The TPS7A4501MUB from Texas Instruments is a high-performance, low-dropout linear regulator (LDO) that offers outstanding ac performance with very low ground current. Ideal for high-accuracy and high-precision applications, this regulator provides a stable and clean power supply, making it a perfect choice for sensitive analog circuits, RF applications, and post-regulation for switching power supplies.

Key Features

  • Output Voltage Range: The device provides an adjustable output voltage ranging from 1.21V to 20V, which can be set using an external resistor divider.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, it meets the requirements of a broad range of power needs.
  • Low Dropout Voltage: With a dropout voltage of typically 300mV at full load, it ensures efficient operation even when the input-to-output voltage differential is small.
  • Excellent Load and Line Transient Response: The LDO maintains output voltage stability in the face of rapid load changes, preserving the integrity of the power supply.
  • Low Noise: With an ultra-low output noise of 28µVRMS, it provides a very clean output, which is crucial for RF and precision analog applications.
  • Thermal Protection: Integrated over-temperature shutdown protects the device from damage due to overheating.
  • Overcurrent Protection: Built-in current limit helps protect the regulator and the load from fault conditions.

Applications

  • High-precision analog circuits
  • RF and telecommunications equipment
  • Post-regulation for switching power supplies
  • Microcontroller and microprocessor power supplies
  • Medical and healthcare equipment

The TPS7A4501MUB's robust feature set ensures that it can be used in a variety of demanding applications, providing a reliable and stable power source wherever it is needed. Its small form factor and thermal performance make it an excellent choice for space-constrained and thermally sensitive applications. With Texas Instruments' commitment to quality, this LDO is designed to meet the stringent requirements of industrial and commercial systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess