SN74CBT16292 Digital Switch from Texas Instruments
The SN74CBT16292 from Texas Instruments is a high-performance integrated circuit designed to provide efficient data switching capabilities. As a member of Texas Instruments' bus switch series, this product is engineered to deliver high-speed operation while maintaining low power consumption.
Constructed with a 24-bit FET bus switch with 12-bit bus transceivers and D-type flip-flops, the SN74CBT16292 is ideal for data exchange applications that require bidirectional transmission of data. This makes it an excellent choice for use in computing, networking, and telecommunications systems where data integrity and speed are paramount.
The device features a wide voltage range, operating from 4.5V to 5.5V, which allows for seamless integration into various system architectures. The SN74CBT16292 boasts a high-speed data flow with a maximum data rate that ensures quick and reliable data transfer, minimizing signal delay and enhancing overall system performance.
Key features of the SN74CBT16292 include:
- 24-Bit FET Bus Switch with 12-Bit Bus Transceivers and D-Type Flip-Flops
- 5-Ω Switch Connection between Two Ports
- Low Power Consumption
- Wide Operating Voltage Range: 4.5V to 5.5V
- High-Speed Data Rate
- Low On-State Resistance
- Latch-Up Performance Exceeds 250 mA Per JESD 17
- ESD Protection Exceeds JESD 22
The device also features a low on-state resistance, which further contributes to its high-speed operation. Additionally, the SN74CBT16292 is designed with robust protection features. It exceeds the JESD 17 standards for latch-up performance, providing a reliable safeguard against current overloads. Furthermore, it offers excellent ESD protection that exceeds JESD 22 requirements, ensuring the device's resilience against electrostatic discharges that can occur during handling or operation.
With its combination of high-speed data transfer, low power consumption, and robust protection features, the SN74CBT16292 from Texas Instruments is a versatile and reliable choice for any application requiring efficient data switching.