EN
  • EN
  • DE

PIC18LF4431-I/PT

Part No PIC18LF4431-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Power Control PWM, QEI, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18LF4431
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341398-PIC18LF4431-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18LF4431-I/PT CAD Model

Description

Microchip Technology's PIC18LF4431-I/PT Microcontroller

The PIC18LF4431-I/PT from Microchip Technology is a high-performance microcontroller that combines the advantages of Microchip's PIC18 architecture with enhanced features tailored for motor control and analog integration. Designed for a wide range of applications, this microcontroller is particularly well-suited for those requiring precise control, such as in the automotive, industrial, and consumer electronics sectors.

Key Features:

  • Advanced RISC Architecture: The PIC18LF4431-I/PT boasts a powerful 8-bit RISC processor core, providing a perfect balance between processing power and ease of use. This architecture allows for fast execution of instructions, leading to improved system performance.
  • Integrated Motor Control Peripherals: With dedicated motor control PWMs and a quadrature encoder interface, this microcontroller simplifies the design of motor control systems. These features are ideal for applications such as BLDC, stepper, or DC motor control.
  • Enhanced Analog Features: The device includes a 10-bit A/D converter with up to 13 channels, enabling precise analog signal measurement. Its analog capabilities are further enhanced by an onboard Charge Time Measurement Unit (CTMU) for capacitive touch applications, and a programmable low-voltage detection module that ensures reliable operation under varying voltage conditions.
  • Robust Peripheral Set: The PIC18LF4431-I/PT is equipped with a multitude of peripherals including UART, SPI, and I2C modules for serial communication, as well as timers, and capture/compare modules to handle a broad range of application requirements.
  • Power Management: Designed with power efficiency in mind, the microcontroller supports multiple power modes, allowing for reduced power consumption during idle periods. This feature is particularly useful in battery-operated devices where power conservation is critical.
  • Package and Temperature Range: The microcontroller comes in a 44-pin TQFP package and operates over an extended temperature range, making it versatile for various environmental conditions.
  • Development Support: Microchip provides comprehensive development tools for the PIC18LF4431-I/PT, including software libraries, development boards, and integrated development environments (IDEs). These tools facilitate rapid prototyping and streamline the development process.

The PIC18LF4431-I/PT microcontroller is a testament to Microchip Technology's commitment to providing innovative and integrated solutions. With its robust feature set and flexible design options, it stands as an optimal choice for designers looking to create sophisticated control systems with minimized development time and cost.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess