EN
  • EN
  • DE

LV5893M-TE-L-E

Part No LV5893M-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5893
Standard Package 1,401 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 199032-LV5893M-TE-L-E
Ultra Librarian 3D Model Ultra Librarian LV5893M-TE-L-E CAD Model

Description

ON Semiconductor LV5893M-TE-L-E Product Overview

The LV5893M-TE-L-E is a versatile and efficient power management integrated circuit (PMIC) from ON Semiconductor, designed to meet the rigorous demands of modern electronic devices. This high-performance component is engineered to provide a reliable and stable power supply, ensuring optimal operation of various applications ranging from consumer electronics to industrial systems.

Key Features

  • High Integration: The LV5893M-TE-L-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: With its focus on energy efficiency, this PMIC helps to extend battery life in portable devices and reduces power wastage in stationary applications.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it suitable for a variety of power sources and ensuring compatibility with different system designs.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, thus enhancing the longevity and reliability of both the PMIC and the system it powers.
  • Compact Package: The LV5893M-TE-L-E comes in a small form factor, which is ideal for space-constrained applications where board real estate is at a premium.

Applications

The ON Semiconductor LV5893M-TE-L-E is well-suited for a wide range of applications, including but not limited to:

  • Portable electronic devices such as smartphones and tablets
  • Consumer electronics like digital cameras and gaming consoles
  • Industrial control systems requiring stable and efficient power management
  • Automotive electronics that demand high reliability and robustness

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the LV5893M-TE-L-E is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of various industries. This PMIC is designed not only to power devices efficiently but also to maintain the integrity of power supply under diverse operating conditions.

In summary, the LV5893M-TE-L-E from ON Semiconductor is an excellent choice for designers looking for a compact, efficient, and reliable power management solution. Its integration of multiple features and protections makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $1.5082
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024
Fairchild/ON Semiconductor
LOW CURRENT, VOLTAGE BOOST REGU / Linear Regulator Controller IC Output
Lowest to $10.0658
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL SWITCHING REGULATOR CO / Linear Regulator Controller IC Output
Lowest to $9.2539
SANYO Semiconductor (U.S.A) Corporation
SINGLE CHANNEL GENERAL PURPOSE S / Linear Regulator Controller IC Output
Lowest to $3.9744
Micrel
DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Lowest to $12.2915

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1705 $60.2395
45+ $2.6022 $117.0990
69+ $2.5202 $173.8938
95+ $2.4394 $231.7430
123+ $2.3574 $289.9602
164+ $2.1137 $346.6468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess