EN
  • EN
  • DE

TPS79501DRB

Part No TPS79501DRB
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case SON8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716817-TPS79501DRB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS79501DRB CAD Model

Description

Product Overview: TPS79501DRB by Texas Instruments

The TPS79501DRB is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise output voltage with a low voltage drop across the device. This voltage regulator is part of TI's extensive range of power management integrated circuits that cater to a wide variety of applications, including but not limited to, portable devices, wireless communication, and industrial systems.

With an input voltage range of 2.7V to 5.5V, the TPS79501DRB is capable of delivering an output current of up to 500mA, making it suitable for powering sensitive analog circuits that require a low-noise power supply. The output voltage is adjustable from 1.2V to 5.5V via an external resistor divider, allowing for high flexibility to match specific design requirements.

Key Features:

  • Adjustable Output Voltage: This device provides an adjustable output voltage range from 1.2V to 5.5V, enabling designers to tailor the voltage to their specific circuit needs.
  • High Output Accuracy: TPS79501DRB offers excellent regulation with an accuracy of ±1.5% over line, load, and temperature variations.
  • Low-Dropout: The low dropout voltage ensures efficient operation, even when the input-to-output differential is small, making it ideal for battery-powered applications.
  • Low Noise: With a low output noise of 33µVRMS, this regulator is perfect for powering noise-sensitive components such as precision analog-to-digital converters (ADCs) or operational amplifiers (Op-Amps).
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features to safeguard the regulator and the system under extreme conditions.
  • Small Package: The TPS79501DRB comes in a compact SON-8 (DRB) package, which is suitable for space-constrained applications.

The TPS79501DRB also incorporates a low-power sleep mode, making it an excellent choice for battery-powered applications where power conservation is crucial. When in sleep mode, the regulator draws a significantly reduced quiescent current, extending battery life in portable devices.

Overall, Texas Instruments' TPS79501DRB LDO voltage regulator is a reliable and versatile solution for designs that demand high accuracy, low noise, and flexible voltage options in a compact form factor.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8677 $52.0620
125+ $0.8128 $101.6000
195+ $0.7854 $153.1530
275+ $0.7305 $200.8875
360+ $0.7030 $253.0800
445+ $0.6755 $300.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess