EN
  • EN
  • DE

UCC37323D

Part No UCC37323D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL HS POWER FET DRIVR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise and Fall Time 20ns, 15ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 083801-UCC37323D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC37323D CAD Model

Description

Overview of Texas Instruments UCC37323D

The UCC37323D is a robust and high-speed power driver IC designed by Texas Instruments, specifically engineered to drive N-Channel MOSFETs and IGBTs. This driver IC is a member of the UCC37xxx family, which is renowned for its high current drive capability and exceptional performance in a variety of power applications.

Key Features

  • High Peak Output Current: The device can deliver up to 9A of peak current, ensuring efficient charging and discharging of the gate capacitance of high-power MOSFETs and IGBTs.
  • Dual Outputs: It features dual outputs (inverting and non-inverting) that can provide drive voltages up to 15V, which makes it versatile for different types of switching applications.
  • Fast Propagation Delays: With its fast propagation delays and rise/fall times, the UCC37323D is ideal for high-frequency switching applications, contributing to better overall system efficiency.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4V to 15V, which accommodates various application requirements and ensures compatibility with a broad range of control circuits.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thus enhancing its reliability and longevity in demanding situations.

Applications

The UCC37323D is suitable for a diverse range of applications, including:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Class D Audio Amplifiers
  • Switch Mode Power Supplies (SMPS)

Package and Quality

The IC is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, Texas Instruments ensures high-quality standards, with the UCC37323D being no exception. It is designed to meet stringent industry requirements, providing a reliable solution for driving high-power switches.

Conclusion

In summary, the UCC37323D from Texas Instruments stands out as a powerful and reliable driver IC, perfect for driving MOSFETs and IGBTs in a wide array of power applications. Its high peak output current, fast switching speeds, and comprehensive protection features make it an excellent choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3294 $53.1760
95+ $1.0908 $103.6260
145+ $1.0568 $153.2360
200+ $1.0227 $204.5400
255+ $0.9886 $252.0930
340+ $0.8863 $301.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess