EN
  • EN
  • DE

TPS767D318PWPRG4

Part No TPS767D318PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V/3.3V 1A 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.8V, 3.3V
Maximum Dropout Voltage 0.58V at 1A
Output Current 1A
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TPS767D318
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273450-TPS767D318PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TPS767D318PWPRG4 CAD Model

Description

Product Overview: TPS767D318PWPRG4 from Texas Instruments

The TPS767D318PWPRG4 is a high-performance, dual-output low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the needs of a variety of applications. This regulator offers a combination of features that make it ideal for systems that require a reliable and efficient power supply solution.

Key Features:

  • Dual-Output Voltage: The TPS767D318PWPRG4 provides two independent output voltages, 3.3V and 1.8V, which can be beneficial for systems that require multiple regulated voltages.
  • High Output Current: This device is capable of delivering up to 1A of continuous output current on the 3.3V output and 1A on the 1.8V output, making it suitable for powering a wide range of components.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator maintains regulation even when the supply voltage is close to the output voltage, enhancing the efficiency of the system.
  • Fast Transient Response: The fast transient response of the TPS767D318PWPRG4 helps to maintain stable voltage levels during rapid changes in load, which is critical for high-performance digital circuits.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection features safeguard the device and the system from damage due to overheating or excessive current draw.
  • Adjustable Outputs: While the device comes with fixed outputs, it also offers the flexibility of adjustable output versions, allowing for custom voltage levels as per application requirements.
  • Power Good (PG) Output: The integrated power good output can be used for power sequencing or as a system health indicator.

Applications:

The TPS767D318PWPRG4 is versatile and can be used in a broad range of applications, including:

  • Digital Signal Processors (DSPs)
  • Microcontrollers
  • Field-Programmable Gate Arrays (FPGAs)
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Telecommunications Infrastructure

Package and Quality:

This LDO is offered in a 28-pin TSSOP (PW) package that provides a compact footprint for space-constrained applications. The TPS767D318PWPRG4 is part of Texas Instruments' commitment to high-quality and reliable products, ensuring long-term performance for critical systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0956 $50.2944
59+ $1.7195 $101.4505
91+ $1.6657 $151.5787
125+ $1.6120 $201.5000
161+ $1.5583 $250.8863
215+ $1.3971 $300.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,276 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess