EN
  • EN
  • DE

TPS75601KTT

Part No TPS75601KTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273360-TPS75601KTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75601KTT CAD Model

Description

Product Overview: TPS75601KTT by Texas Instruments

The TPS75601KTT is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments to cater to a wide range of power management requirements. This device is capable of delivering a maximum current of 5A with an input voltage range from 2.7V to 5.5V, making it highly versatile for various applications. The TPS75601KTT is particularly noted for its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage.

Key Features

  • Output Voltage Range: The TPS75601KTT offers an adjustable output voltage from 1.22V to 5V, which can be set using external resistors. This flexibility makes it suitable for a wide array of uses, from powering complex digital circuits to simple analog devices.
  • High Accuracy: With an output voltage accuracy of ±1%, this LDO regulator ensures precise voltage delivery, critical for sensitive electronic components.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, thus enhancing its reliability and lifespan.
  • Fast Transient Response: The TPS75601KTT is designed to have a fast transient response, which is essential for maintaining voltage stability during rapid changes in load current.
  • Low Noise: This LDO features low dropout and low ground pin current, contributing to its low-noise performance, making it ideal for noise-sensitive applications such as audio or RF systems.

Applications

The TPS75601KTT is suitable for a broad range of applications, including but not limited to:

  • Post-Regulation for Switching Supplies
  • Microprocessor/ Microcontroller Power Supply
  • Low-Power DSP Supply
  • Memory Power Supply
  • Peripheral Power Supply

Package and Availability

The TPS75601KTT comes in a compact DDPAK/TO-263 package, which is designed for easy integration into a variety of circuit boards. It is widely available through Texas Instruments' distribution network, ensuring ready accessibility for both prototyping and mass production needs.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess