EN
  • EN
  • DE
  • IT

TPS75325QPWRQ1

Part No TPS75325QPWRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708067-TPS75325QPWRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75325QPWRQ1 CAD Model

Description

TPS75325QPWRQ1 - Texas Instruments Automotive LDO Voltage Regulator

The TPS75325QPWRQ1 is a high-quality, low-dropout voltage regulator (LDO) from Texas Instruments, specifically designed to meet the rigorous standards of the automotive industry. This robust component offers a fixed output voltage of 2.5V, with a maximum output current of 1.5A, making it an ideal choice for powering sensitive microcontrollers, sensors, and other electronic devices in automotive applications.

Key Features:

  • Output Voltage: Precisely regulated 2.5V output voltage, ensuring consistent performance for connected devices.
  • High Output Current: Capable of delivering up to 1.5A of output current to support a wide range of power requirements.
  • Low Dropout Voltage: The low dropout feature allows the regulator to maintain output voltage regulation even when the supply voltage is very close to the output voltage, enhancing efficiency and battery life in automotive applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the regulator and connected components from potential damage due to overheating or excessive current draw.
  • Stable with Low ESR Capacitors: The TPS75325QPWRQ1 is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing improved transient response and noise performance.
  • Automotive-Qualified: Qualified for automotive applications, this LDO adheres to the stringent requirements of the industry, including stress tests for reliability and performance under extreme conditions.

Applications:

The TPS75325QPWRQ1 is well-suited for a variety of automotive applications, such as:

  • Powering microprocessors, DSPs, and other sensitive electronics
  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics and connectivity modules
  • Automotive instrument clusters

With its combination of high current capability, low dropout voltage, and robust protection features, the TPS75325QPWRQ1 from Texas Instruments is a reliable and efficient solution for maintaining steady voltage in the demanding environment of automotive electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $0.8453
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $1.7338
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess