EN
  • EN
  • DE

TPS75233QPWPRQ1

Part No TPS75233QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POWER GOOD FAST-TRANSIENT-RESPONSE 2-A LOW-DROPOUT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.4V @ 2A
Output Current 2A
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273337-TPS75233QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS75233-Q1
Introduction Date August 21, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS75233QPWPRQ1 CAD Model

Description

Product Overview: TPS75233QPWPRQ1 from Texas Instruments

The TPS75233QPWPRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This advanced power management integrated circuit (IC) offers a robust solution for systems that require a stable and reliable power supply.

With an output voltage of 3.3V and a maximum output current of 2A, the TPS75233QPWPRQ1 is capable of powering a wide range of devices, from microcontrollers and sensors to advanced driver-assistance systems (ADAS) and infotainment systems. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-operated devices where maximizing battery life is crucial.

Key Features

  • Output Voltage: Fixed 3.3V, suitable for standard power rails in automotive applications.
  • Output Current: Capable of delivering up to 2A, providing ample power for demanding applications.
  • Low Dropout Voltage: Ensures efficient operation and longer battery life for portable devices.
  • Thermal Shutdown Protection: Enhances safety by preventing damage due to overheating.
  • Overcurrent Protection: Safeguards the device and the system from excessive current draw.
  • Stable with Low-ESR Capacitors: Compatible with a wide range of output capacitors, reducing design complexity and cost.
  • Automotive-Qualified: Meets the stringent quality and reliability standards required for automotive applications.

Applications

The versatile nature of the TPS75233QPWPRQ1 makes it suitable for a variety of applications within the automotive sector, including but not limited to:

  • Power supplies for microcontrollers and digital systems
  • Infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Sensors and camera modules
  • Telematics and communication systems

In summary, the TPS75233QPWPRQ1 from Texas Instruments is a reliable and efficient solution for any automotive or industrial application that demands a high-quality power supply. Its combination of low dropout performance, robust protection features, and compatibility with a variety of capacitors makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1378 $57.1024
18+ $5.8566 $105.4188
27+ $5.6736 $153.1872
37+ $5.4906 $203.1522
48+ $5.3076 $254.7648
64+ $4.7585 $304.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess