EN
  • EN
  • DE

M55310/16B31A-12M0000

Part No M55310/16B31A-12M0000
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description QPL Hybrid Osciallator 14Pin, 5V 50PPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016226-M55310/16B31A-12M0000
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M55310/16B31A-12M0000 CAD Model

Description

The M55310/16B31A-12M0000 is a high-precision, low-phase noise oscillator module designed and manufactured by Microchip Technology. This state-of-the-art component is engineered to provide reliable frequency control in a wide range of electronic applications, from telecommunications to military systems. With its robust design and advanced features, it ensures optimal performance in the most demanding environments.

Key Features

  • Frequency Stability: The oscillator maintains a stable frequency output, ensuring consistent performance and reducing the risk of signal drift over time and temperature variations.
  • Low Phase Noise: Designed to produce minimal phase noise, this oscillator is ideal for applications where signal purity is crucial, such as in radar systems, communication equipment, and precision GPS devices.
  • Temperature Range: The M55310/16B31A-12M0000 operates effectively across a broad temperature range, making it suitable for use in harsh environmental conditions.
  • Vibration Resistance: Its rugged construction allows it to withstand mechanical vibrations, which is essential for military and aerospace applications where equipment is subject to movement and jolts.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that this oscillator module will deliver consistent performance over its operational lifespan.

Applications

The versatility of the M55310/16B31A-12M0000 makes it an excellent choice for a variety of applications. It is particularly well-suited for use in:

  • Telecommunication systems where signal integrity is paramount.
  • Navigation and positioning equipment, including GPS and other satellite-based technologies.
  • Military and defense systems that require rugged and reliable frequency sources.
  • Aerospace applications where components must perform under extreme conditions.
  • Test and measurement equipment that demands high precision and stability.

In summary, the M55310/16B31A-12M0000 from Microchip Technology is a top-tier oscillator module that offers exceptional performance and reliability for a wide range of high-tech applications.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess